UL Autotransformers

Reviewed by: Jon Lowy, consulting engineer

Description

UL Autotransformers are electrical devices designed to convert electrical power in an AC system from one voltage level to another using a single continuous winding. This winding serves both as the primary and secondary coil, allowing for a compact and efficient design. The autotransformer is typically smaller, lighter, and cheaper than other types of transformers, making it a cost-effective solution for voltage conversion.

Working Principle

The working principle of an autotransformer involves both conduction and induction. Unlike traditional transformers with separate primary and secondary windings, an autotransformer has a single winding that is tapped at various points to provide different voltage levels. The direct electrical connection between the windings allows part of the energy to be transferred by conduction, while the magnetic coupling ensures energy transfer by induction. This design makes autotransformers more efficient and capable of delivering more power than a two-winding transformer of similar size.

Applications

Autotransformers are commonly used in low power applications where electrical isolation is not required. They are often employed to connect circuits with different voltage classes. Specific examples include their use in audio equipment to remove ground noise, and in variable voltage applications where a variac or variable autotransformer is used to provide adjustable output voltage.

Advantages over other Autotransformers

Compared to two-winding transformers, autotransformers are generally more cost-effective due to their simpler construction. They are also more efficient, delivering more power for a given size and weight. Additionally, autotransformers can be more compact, making them suitable for applications where space is limited.

Limitations

One significant limitation of autotransformers is the lack of electrical isolation between the input and output circuits. This can be a disadvantage in applications where isolation is necessary for safety or noise reduction. Additionally, autotransformers are typically not suitable for high power applications due to their design constraints.

Considerations

When considering the use of an autotransformer, it is important to evaluate the initial costs, which are generally lower than those of two-winding transformers. Operating expenses are also reduced due to higher efficiency. However, the lack of electrical isolation may impact durability and safety, requiring careful consideration of the specific application requirements. Maintenance costs may be lower due to the simpler design, but accuracy in voltage conversion should be assessed to ensure it meets the application's needs.

21 Results
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box -- No.1601522522446
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]

  • Agency: RoHS; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Core Type: Laminate
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA -- No.1601522785882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]

  • Agency: RoHS; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Core Type: Laminate
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer -- No.1601428095604
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV [See More]

  • Agency: RoHS; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Core Type: Laminate
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable -- No.1601487374849
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]

  • Agency: RoHS; IEC; UL; CE
  • Cooling Method: Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Core Type: Laminate
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA -- No.1601441432168
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA [See More]

  • Agency: RoHS; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
  • Core Type: Laminate
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V -- No.1601425657900
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v [See More]

  • Agency: RoHS; IEC; UL; CE
  • Cooling Method: Air; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Core Type: Laminate
oil Immersed transformer -- No.1601446823682
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable Three Phase Oil Immersed Transformer 1000KVA 1500KVA 1600KVA Oil-immersed Power Transformer [See More]

  • Agency: RoHS; IEC; UL; CE
  • Cooling Method: Oil; Fan cooling Natural cooling
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Core Type: Laminate
Auto-Transformer -- Model AZ85615
from Toroid Corp. of Maryland

Optional enclosure with or without cord, plug and receptacle [See More]

  • Agency: CSA; UL
  • Core Type: Toroidal Core
  • Winding Turns: Step-Up Transformer
  • Output Type: AC
5,13 Eliminator™
from Mirus International, Inc.

A 3-phase, low zero sequence impedance autotransformer, which when connected near to and in parallel with the harmonic generating non-linear loads (usually connected at the distribution panel), provides an alternate path for 3rd, 9th, & 15th current harmonics (triplens) which the loads create. [See More]

  • Agency: CSA; UL; CE
  • Power Rating (VA): 750000
  • Input Voltage: 600
Series Auto Transformer, TA-TAE-FPT
from Standex-Meder Electronics

TA-TAE-FPT Series Auto power transformers are line frequency magnetics designed in an open, enclosed package with an economical method of changing voltage levels. These auto transformers are widely used to operate electrical equipment outside of North America. Typically 50% smaller than similar... [See More]

  • Agency: CSA; UL
  • Input Voltage: 115 to 230
  • Output Type: AC
  • Output Voltage: 115 to 230
Energy Efficient Single Phase Transformers: Group VIII - Auto-Transformers -240 Primary Volts - 120/240 Secondary Volts - 1Ø, 60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA 2 enclosures (optional... [See More]

  • Agency: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
3-Phase Auto Transformer
from Powertronix Inc.

3-Phase Auto Transformers offer a significant size and weight reduction as well as lower cost. Auto Transformers are for voltage step up or step down when there is no requirement for electrical isolation. APPLICATIONS. Automation. Marine [See More]

  • Agency: RoHS; UL
  • Type: Three Phase Transformers
  • Mounting: Flange, Potted in a Craddle
  • Power Rating (VA): 2000 to 120000
Autotransformer -- AT3 10-20/21-4
from Block USA, Inc.

Rated input voltage 3 x 200/208 - 3 x 690 Vac. Rated output voltage 3 x 400 Vac. Rated power 2000 - 250000 VA. Insulation class F. Maximum ambient temperature 40 °C. Efficiency up to 98 %. Degree of protection IP 00/23/54. Optionally adapted package for higher degrees of protection. [See More]

  • Agency: UL
  • Input Voltage: 200 to 208
  • Operating Frequency: 50 to 60
  • Output Voltage: 400
Auto Transformer -- T2527031
from Hubbell Incorporated

DISTRIBUTION, DRY TYPE. 7.37 INCH. 19.25 INCH. 15.21 INCH. 50/60 HZ FREQUENCY RATING. 3 PHASE(S). UL, CSA APPROVAL. INDUSTRIAL, COMMERCIAL APPLICATION. NEMA 2 ENCLOSURE. 15/12 KVA POWER RATING. 600/480 VAC PRIMARY VOLTAGE. 480/380 VAC SECONDARY VOLTAGE. APPLICABLE STANDARD ANSI, OSHA. MOUNTING TYPE... [See More]

  • Agency: CSA; UL
  • Input Voltage: 480 to 600
  • Operating Frequency: 50 to 60
  • Output Voltage: 380 to 480
Energy Efficient Three Phase Transformers: Auto-Transformers - 600/480 Primary Volts - 480/380 Secondary Volts
from Acme Electric Corp. / Power Distribution Products

Acme ’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme ’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to... [See More]

  • Agency: ANSI; CSA; UL; CE and IEEE
  • Cooling Method: Air
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Auto Transformer
from Powertronix Inc.

Auto Transformers are single winding toroidal transformers for voltage step up or step down, when there is no requirement for electrical isolation. Auto Transformers offer a significant size and weight reduction as well as lower cost. APPLICATIONS. Industrial Automation. Electrical Equipment [See More]

  • Agency: RoHS; CSA; UL
  • Core Type: Toroidal Core
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Mounting: Center Potted with Thru Hole, Flange, Excapsulated, Custom Mounting Bracket
Autotransformer -- PVAT3 20
from Block USA, Inc.

Input rated voltage 3 x 690 Vac. Output rated voltage 3 x 400 Vac. Rated power 650 - 1386 VA. Ambient temperature +60 ° C. Protection index IP 00. Autotransformer. to: VDE 0570 Part 2-13, DIN EN 61558-2-13, EN 61558-2-13,. IEC 61558-2-13. Matching transformers to adjust the supply voltage of... [See More]

  • Agency: UL
  • Input Voltage: 690
  • Operating Frequency: 50 to 60
  • Output Voltage: 400
Auto Transformer -- T253063
from Hubbell Incorporated

DISTRIBUTION, DRY TYPE. 5.13 INCH. 5.5 INCH. 11.62 INCH. 60 HZ FREQUENCY RATING. 1 PHASE(S). UL, CSA APPROVAL. INDUSTRIAL, COMMERCIAL APPLICATION. NEMA 3R ENCLOSURE. 3 KVA POWER RATING. 240 VAC PRIMARY VOLTAGE. 120/240 VAC SECONDARY VOLTAGE. APPLICABLE STANDARD ANSI, OSHA. MOUNTING TYPE WALL. DESIGN... [See More]

  • Agency: CSA; UL
  • Input Voltage: 240
  • Operating Frequency: 60
  • Output Voltage: 120 to 240
Autotransformer -- VT 200-EN
from Block USA, Inc.

Rated input voltage 110/125/230/240 Vac. Rated output voltage 110/125/230/240 Vac. Rated power 150 - 3000 VA. Insulation class B or E. Maximum ambient temperature 40 °C. Degree of protection IP 00. Autotransformer. to: VDE 0570 Teil 2-13, DIN EN 61558-2-13, EN 61558-2-13, IEC 61558-2-13, UL... [See More]

  • Agency: UL
  • Input Voltage: 110 to 240
  • Operating Frequency: 50 to 60
  • Output Voltage: 110 to 240
Auto Transformer -- T2A527121
from Hubbell Incorporated

DISTRIBUTION, DRY TYPE. 19.4 INCH. 24.4 INCH. 25.5 INCH. 50/60 HZ FREQUENCY RATING. 3 PHASE(S). UL, CSA APPROVAL. INDUSTRIAL, COMMERCIAL APPLICATION. NEMA 3R ENCLOSURE. 112.5/90 KVA POWER RATING. 600/480 VAC PRIMARY VOLTAGE. 480/380 VAC SECONDARY VOLTAGE. APPLICABLE STANDARD ANSI, OSHA. MOUNTING... [See More]

  • Agency: CSA; UL
  • Input Voltage: 480 to 600
  • Operating Frequency: 50 to 60
  • Output Voltage: 380 to 480
Auto Transformer -- T3527101
from Hubbell Incorporated

DISTRIBUTION, DRY TYPE. 9.03 INCH. 20.3 INCH. 18.86 INCH. 50/60 HZ FREQUENCY RATING. 3 PHASE(S). UL, CSA APPROVAL. INDUSTRIAL, COMMERCIAL APPLICATION. NEMA 2 ENCLOSURE. 75/60 KVA POWER RATING. 600/480 VAC PRIMARY VOLTAGE. 480/380 VAC SECONDARY VOLTAGE. APPLICABLE STANDARD ANSI, OSHA. MOUNTING TYPE... [See More]

  • Agency: CSA; UL
  • Input Voltage: 480 to 600
  • Operating Frequency: 50 to 60
  • Output Voltage: 380 to 480