Metric Hydraulic Fittings
from HydraCheck Inc.
DKO male x female swivel (DKO 24 ° sealing cone with O-Ring) gauge port adapter with an M16x2 (Minimess) test point. Gauge port adapters offer a simple and easy method of adding test points into a hydraulic system. Ideal for solder-free screw-in pipe connections according to DIN 2353. Ranging in... [See More]
- Fitting Type: Adapter Fitting; Swivel Fitting
- Metric Size: 12.00 to 52.00
- Connection Type: Tube - Male English Straight Thread; DKO Male x Female Swivel With M16x2 Test Point
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- English Size: 0.500 to 3.000
- Connection Type: Seal Plates
- Metric Size: 13.00 to 50.00
from RS Components, Ltd.
Parker VKA3/12LCF [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 16.00
from Kuriyama of America, Inc.
QD 10K 1/4" Female x 1/4" MNPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
Komatsu male x Komatsu female gauge port adapter. Specifications: Sizes: 14mm to 30mm. Gauge Ports: SAE or NPT. Pressure: 4,000 PSI (276 bar). 4:1 safety factor. Note: Fittings may differ from picture [See More]
- Fitting Type: Adapter Fitting; Swivel Fitting
- English Size: 0.125 to 0.562
- Connection Type: Tube - Male English Straight Thread; 4mm to 30mm, SAE or NPT
- Metric Size: 14.00 to 30.00
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting
- Material: Steel; Stainless
- Connection Type: Connector Blocks
- English Size: 0.500 to 2.500
from RS Components, Ltd.
Stauff QRC-FF-12-M-G08-BP-W3 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Carbon Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 84.00
from Kuriyama of America, Inc.
QD 10K 1/4" Male x 1/4" FPT. ARGUS QX high pressure couplings can be used for connecting and disconnecting hydraulic lines. Their robust construction and tested components make them ideally suited for high and intermittent pressure loads. During the coupling action, valves that release and/or block... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from HydraCheck Inc.
The Snap-Check pressure testing system, monitors and diagnoses fluid power systems in a snap. Snap-Check identifies operating pressure surges without the need for a permanently mounted gauge. Applications include mobile equipment, injection molding machines, oil and gas equipment, marine vessels and... [See More]
- Fitting Type: Quick Coupler; Nipple Fitting
- Material: Steel
- Connection Type: 1/8", 1/4" NPT; #4 ORB (7/16"), #6 ORB (9/16"), M10x1.25, M12x1.25, M14x1.5, G1/8 (1/8" BSPP), G1/4 (1/4" BSPP), R1/8 (1/8" BSPT), R1/4 (1/4" BSPT)
- English Size: 0.125 to 0.562
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- English Size: 0.500 to 3.000
- Connection Type: Connector Plates
- Metric Size: 13.00 to 50.00
from RS Components, Ltd.
Stauff QRC-HP-12-F-10LB-B-W3 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Carbon Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 80.00
from Kuriyama of America, Inc.
QD AG Ball 1/4" Female x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread; NPT, BSPP
- English Size: 0.125 to 0.375
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Steel; Stainless
- Connection Type: Double O-Ring Adapters
- English Size: 0.500 to 3.000
from RS Components, Ltd.
Stauff QRC-HP-12-M-08L-B-W3 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Carbon Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 64.00
from Kuriyama of America, Inc.
QD AG Ball 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings with ball valve are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QT quick... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from HydraCheck Inc.
Male coupling designed for monitoring and control of pressure. Test point connection is M16x2.0. Advantages to using the Test 20 coupling are system testing at working pressure, leakproof before ball check is open, protective cap, and minimizes introduction of contamination in hydraulic system. Use... [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Steel, Zinc/Nickel-Plated
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 392
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: C61 Flat x C61 Flat
- English Size: 0.500 to 5.000
from RS Components, Ltd.
Stauff QRC-HP-12-M-10L-B-W3 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Carbon Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 65.00
from Kuriyama of America, Inc.
QD AG PV 1/4" Male x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are. automatically activated. The QP quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from HydraCheck Inc.
Thanks to their advanced design, the diagnostic nipples are reliable components in the System 100 measuring device. They are made of hardened steel. The diagnostic nipples are maintenance free and are designed for temperatures from -40 °F to 230 °F (-40 °C to +110 °C). The integrated... [See More]
- Fitting Type: Quick Coupler
- English Size: 0.125 to 0.250
- Connection Type: Tube - Male English Straight Thread; G1/8, G1/4, M12x1.5, M14x1.5
- Temperature: -40 to 230
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: C61 O-Ring x C61 Flat
- English Size: 0.500 to 5.000
from RS Components, Ltd.
Stauff QRC-HP-12-M-12L-B-W3 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Carbon Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 65.00
from Kuriyama of America, Inc.
QD FF 1/4" Female x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Butt Weld Flanged Heads
- English Size: 0.500 to 4.000
from RS Components, Ltd.
Stauff QRC-HP-12-M-15L-B-W3 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Carbon Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 66.00
from Kuriyama of America, Inc.
QD FF 1/4" Male x 1/4" FPT. ARGUS QF flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QF flat face quick release coupling,... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting
- Material: Steel; Stainless
- Connection Type: 1/2" Gauge Port Adapters
- English Size: 0.500 to 2.500
from RS Components, Ltd.
Stauff QRC-HP-12-M-G08-B-W3 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Material: Steel; Carbon Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 70.00
from Kuriyama of America, Inc.
STANDARD ISO 16028 - FLAT FACE QG CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 19. 3/8" to 3/4". WP 350 bar 5075 PSI. Connectable under pressure ARGUS QG flat face quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: NPTF Threaded Reservoir Adapters
- English Size: 0.500 to 3.000
from RS Components, Ltd.
SKF THPC 300-1 [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Temperature: -22
- Connection Type: Tube - Male English Straight Thread
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Female coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Plain Reservoir Adapters
- English Size: 0.500 to 3.000
from Kuriyama of America, Inc.
STANDARD ISO 7241 A PUSH PULL - POPPET QO-ISO-A. Male coupling - Female thread. DN 6 to 25. 1/4" to 1". to max WP 400 bar 5800 PSI. ARGUS QC-ISO-A quick release couplings are used for quick coupling and uncoupling of loaded lines. During the coupling action in zero or low-pressure ranges, valves... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Adapter Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Socket Weld for Pipe Reservoir Adapters
- English Size: 0.500 to 3.000
from Kuriyama of America, Inc.
QD ISO A 1/4" Female x 1/4" FPT. ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Socket Weld Flanged Heads
- English Size: 0.500 to 3.000
from Kuriyama of America, Inc.
QD ISO A 1/4" Male x 1/4" FPT. ARGUS ISO 7241-1 series "A" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QA-ISO-A quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; NPTF Threaded Flanged Heads
- English Size: 0.500 to 2.000
from Kuriyama of America, Inc.
QD ISO B 1/4" Female x 1/4" FPT. ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QB-ISO-B quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; ORB Threaded Flanged Heads
- English Size: 0.500 to 2.000
from Kuriyama of America, Inc.
QD ISO B 1/4" Male x 1/4" FPT. ARGUS ISO 7241-1 series "B" quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low-pressure ranges, valves that release or block the flow are automatically activated. The QB-ISO-B quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Butt Weld Elbow Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
QD AG PV 1/4" Female x 1/4" FPT. ARGUS Agricultural/Normal quick release couplings are used for quick coupling and uncoupling of hydraulic lines. During the coupling action in zero or low pressure ranges, valves that release or block the flow are automatically activated. The QP quick release... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Temperature: -4 to 212
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Butt Weld In-line Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE. Female coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. Connectable under pressure ARGUS QK quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting
- English Size: 0.500 to 4.000
- Connection Type: Flanged Clamps with Clearance Bolt Holes
- Metric Size: 13.00 to 100.00
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QK CONNECTABLE UNDER PRESSURE. Male coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. Connectable under pressure ARGUS QK quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting
- English Size: 0.500 to 4.000
- Connection Type: Flanged Clamps with Tapped Holes
- Metric Size: 13.00 to 100.00
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QS. Female coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. ARGUS QS quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction and tested components make them ideally suited for... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Tee Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; Flanged Branch Tee Flanges
- English Size: 0.500 to 5.000
from Kuriyama of America, Inc.
SCREW COUPLING - FLAT FACE QS. Male coupling - Female thread. DN 10 to 25. 3/8" to 1". to max WP 450 bar 6525 PSI. ARGUS QS quick release couplings enable oil leak-free connection and disconnection of hydraulic lines. Their robust construction and tested components make them ideally suited for high... [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Material: Steel; Brass/Bronze
- Connection Type: Tube - Male English Straight Thread
- Temperature: -22 to 257
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; Flanged Elbow Flanges
- English Size: 0.500 to 5.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Tee Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Tube - Male English Straight Thread; Flanged Run Tee Flanges
- English Size: 0.500 to 5.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Tee Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Socket Weld Branch Tee Pipe Flanges
- English Size: 0.500 to 3.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Elbow Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Socket Weld Elbow Pipe Flanges
- English Size: 0.500 to 5.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Tube Fitting; Elbow Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Socket Weld Elbow Tube Flanges
- English Size: 0.500 to 2.000
from MAIN Manufacturing Products, Inc.
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic connectors and... [See More]
- Fitting Type: Pipe Fitting; Reducer Fitting (optional feature)
- Material: Steel; Stainless
- Connection Type: Socket Weld In-line Pipe Flanges
- English Size: 0.500 to 5.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with M22 Plug
- English Size: 0.375
from Princess Auto Limited
1/2 " JICM x 18 mm Adapter [See More]
- Fitting Type: Adapter Fitting
- English Size: 0.500
from Tompkins Industries, Inc.
10MJ-10FL C61 Straight [See More]
- Fitting Type: Union Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Flare Connection
- English Size: 0.875
from KENT Systems, LLC
Collection 4 open-flow female, 1/16" [See More]
- Fitting Type: Hose Fitting; Coupling Fitting
- Temperature: -50 to 250
from Hy-Lok USA, Inc.
Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a variety of system requirements. Metric O.D. sizes range from 4mm to 42mm in three materials; brass, carbon steel, and... [See More]
- Fitting Type: Tube Fitting; Bulkhead Fitting (optional feature); Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature); Swivel Fitting (optional feature)
- Material: Steel (optional feature); Stainless (optional feature); Brass/Bronze (optional feature)
- Connection Type: Compression Fitting (optional feature); Tube - Male English Straight Thread
- Metric Size: 4.00 to 40.00
from WEH Technologies Inc.
Connector for pressure and function tests on components with internal threads. Special short design. The type TW26 quick connector is ideal for hydraulic and pneumatic pressure and function tests on components with female threads. The higher the test pressure the tighter the WEH ® Connector will... [See More]
- Fitting Type: Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125 to 0.500
from Gemels
Gemels has a division that produces quick disconnect couplings FLAT FACE, mostly used in earth movimg machines. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Metric Size: 6.00 to 25.00
- Material: Steel; Stainless
from G.L. Huyett
Lincoln ® couplers play a vital roll in greasing the components in your industrial or agriculture application. The small outside diameter of the 5852 allows for easy connection with recessed fittings. The 5848 is a swivel coupler great for providing access to difficult to reach fittings. [See More]
- Fitting Type: Hose Fitting; Elbow Fitting; Swivel Fitting; Coupling Fitting
- Material: Steel; Polyurethane
- Connection Type: Push-to-Connect; Tube - Male English Straight Thread
- English Size: 0.125
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 45 °. Description: Crimp coupling. Series: 43 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Steel
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 28.00 to 50.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Ball and Sleeve Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? with M22-F
- English Size: 0.375
from Princess Auto Limited
1/2 " JICM x 22 mm Adapter [See More]
- Fitting Type: Adapter Fitting
- English Size: 0.500
from Tompkins Industries, Inc.
10MJ-10FL C61 45 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Flare Connection
- English Size: 0.875
from Gemels
Gemels has a division that produces quick disconnect couplings ISO A, mostly used in agricutlure machines. [See More]
- Fitting Type: Quick Coupler; Coupling Fitting
- Metric Size: 6.00 to 50.00
- Material: Steel; Stainless
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 90 °. Description: Crimp coupling. Series: 43 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from Nitto Kohki U.S.A., Inc.
A single operation makes simultaneous connections for multiple lines that have a variety of different fluids and sizes. A special design minimizes air admixture in fluid lines upon connection. Compared with conventional multi cuplas approximately double flow rates are realized. This could reduce the... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Tube - Male English Straight Thread
- Metric Size: 28.00 to 50.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: M22 Coupler x M22 Coupler
- Metric Size: 22.00
from Princess Auto Limited
3/8 " JICM x 14 mm Adapter [See More]
- Fitting Type: Adapter Fitting
- English Size: 0.375
from Tompkins Industries, Inc.
10MJ-10FL C61 90 degree elbow [See More]
- Fitting Type: Elbow Fitting; Adapter Fitting
- Material: Steel
- Connection Type: Flare Connection
- English Size: 0.875
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT STRAIGHT. Description: Crimp coupling. Series: 43 Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN, DIN 2SN [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 14.00
from Nitto Kohki U.S.A., Inc.
Connects multiple lines simultaneously with a single operation for different fluids and sizes. Ideal for automated hydraulic or pneumatic cylinder operated systems that need to connect and disconnect several lines simultaneously. Automatic shut off valves in both sockets and plugs ensure no out flow... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Stainless
- Connection Type: Push-to-Connect
- English Size: 0.250 to 1.000
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? F Plug x M22
- English Size: 0.250
from Princess Auto Limited
3/8 " JICM x 16 mm Adapter [See More]
- Fitting Type: Adapter Fitting
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY STRAIGHT. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 24.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? M Plug x M22
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY 45 °. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 24.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? F Plug x M22
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY 90 °. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 24.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Steel
- Connection Type: M22 Coupler x 3/8? QD Plug
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT STRAIGHT. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 40.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting
- Material: Brass/Bronze
- Connection Type: M22 QD Plug x M22 QD Plug
- Metric Size: 22.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 45 °. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 40.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? F Coupler, 1 O-Ring, M22
- English Size: 0.250
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 90 °. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15... [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 40.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 1/4? M Coupler, 1 O-Ring, M22
- English Size: 0.250
from Stainless Hose Fittings, Ltd.
Type: METRIC TUBE STUB. Description: Crimp coupling. Series: BW Series. Material: 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17, DIN4SP, DIN4SH. Skive: 100R13 (3/8 " thru 1 " Only), 100R15 (3/8 "... [See More]
- Fitting Type: Tube Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 16.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? F Coupler, 1 O-Ring, M22
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY STRAIGHT. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 16.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler; Twist/Bayonet Fitting; Coupling Fitting
- Material: Brass/Bronze
- Connection Type: 3/8? M Coupler, 1 O-Ring, M22
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° HEAVY 45 °. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17. Type: DIN 24 ° HEAVY 90 °. Description:... [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 16.00
from General Pump
General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as well as many Industrial Applications... [See More]
- Fitting Type: Hose Fitting; Quick Coupler
- Material: Steel
- Connection Type: 3/8? Plug with M22-M
- English Size: 0.375
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT STRAIGHT. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 45 °. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00
from Stainless Hose Fittings, Ltd.
Type: DIN 24 ° LIGHT 90 °. Description: Crimp coupling. Series: HY Series. Material: 303 / 316 Stainless Steel. Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5, 100R6, 100R7, 100R8, 100R16, 100R17 [See More]
- Fitting Type: Hose Fitting
- Material: Stainless
- Connection Type: Crimp Connection
- Metric Size: 12.00