Fluororesin (PFA/PTFE/PVDF) Sanitary Fittings
from Asahi/America, Inc.
20mm (1/2'') Purad Sanitary Adapter [See More]
- Material: Fluororesin; Ultra High Purity PVDF
- English Size: 0.500
- Fitting Type: Pipe Fitting; Adapter Fitting
- Metric Size: 20.00
from OMEGA Engineering, Inc.
•. Straight Male Adaptors. •. Tees. •. Union Reducers. •. Union Elbows. •. Union Panel Mounts [See More]
- Material: Fluororesin
- Connection Type: Compression Fitting
- Fitting Type: Tube Fitting; Elbow Fitting; Tee Fitting (optional feature)
- English Size: 0.125 to 1.000
from Nitto Kohki U.S.A., Inc.
All plastic model. Fluorine contained resin (pfa) body is injection molded. All parts made of fluorine contained resin. o-rings in particular are fep-coated fluoro-rubber with excellent chemical resistance and no rubber elution. Unique new techniques such as "injection molding", "tube connect... [See More]
- Material: Fluororesin
- English Size: 0.250 to 0.375
- Fitting Type: Hose Fitting; Pneumatic Fitting; Quick Coupler
- Temperature: 41 to 122
from Qosina Corp.
AseptiQuik ® C Connector, Insert, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PP, PTFE
- Connection Type: Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 0.500 to 0.750
from Nordson Medical
Female luer lug style with 1/4" hex to 10-32 special tapered thread [See More]
- Material: Fluororesin
- Connection Type: Tube - Male English Straight Thread
- Fitting Type: Tube Fitting; Adapter Fitting; Luer Lock Fitting
- English Size: 0.250
from Nitto Kohki U.S.A., Inc.
Adopted is polytetrafluoroethylene (ptfe) for the body. Polytetrafluoroethylene(ptfe) body gives excellent resistance to chemicals. Automatic shut off valves in both socket and plug prevent fluid out flow from lines on disconnection. No dissolution of metal ions from part in contact with liquid... [See More]
- Material: Fluororesin
- English Size: 0.250 to 1.000
- Fitting Type: Hose Fitting; Pneumatic Fitting; Quick Coupler
- Temperature: 41 to 122
from Qosina Corp.
AseptiQuik ® G Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Connection Type: Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500
from Qosina Corp.
AseptiQuik ® L Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Connection Type: Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500
from Qosina Corp.
AseptiQuik ® S Connector, Genderless, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Connection Type: Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
from Qosina Corp.
Manufactured by CPC ®, this AseptiQuik ® connector provides a quick and easy sterile connection, a critical capability for biopharmaceutical manufacturers. Featuring an easy-to-use, three-step design and a wide range of options, Qosina part number AQS33012HT allows easy transfer of media... [See More]
- Material: Fluororesin; Polyethylene (PE); PC, Silicone, Hydrophobic PES, PTFE
- Connection Type: Barbed or Ribbed End; Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting; Quick Coupler
- English Size: 0.500 to 0.750
from Qosina Corp.
AseptiQuik ® W Connector, High Temperature - AQW33024HT [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PPSU, PTFE
- Connection Type: Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500
from Qosina Corp.
AseptiQuik ® X Connector, Body, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PTFE, PP
- Connection Type: Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500
from Qosina Corp.
AseptiQuik ® X Connector, Insert, Sanitary Flange [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, PE, PVDF, PP
- Connection Type: Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500
from Qosina Corp.
AseptiQuik ® X Connector, Insert, Sanitary Flange, High Temperature [See More]
- Material: Fluororesin; Polyethylene (PE); Polypropylene (PP); PC, Silicone, Hydrophobic PES, PTFE, PVDF, PP
- Connection Type: Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500
from Qosina Corp.
Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges/Barbed Sanitary parts. [See More]
- Material: Fluororesin; Kynar (PVDF)
- Connection Type: Barbed or Ribbed End; Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 0.250
from Qosina Corp.
Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts on Sanitary Flange with Barb parts. [See More]
- Material: Fluororesin; Kynar (PVDF)
- Connection Type: Barbed or Ribbed End; Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 0.500
from Qosina Corp.
Qosina is a leading supplier of Sanitary Flange with Barb with 0.5 inch/0.75 inch Mini, Fits 3/4 inch ID Tubing (0.75 inch, 19mm). Get fast shipping and volume discounts on Ports & Flanges/Flanges/Barbed Sanitary parts. [See More]
- Material: Fluororesin; Kynar (PVDF)
- Connection Type: Barbed or Ribbed End; Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 0.750
from Qosina Corp.
Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 1/4 inch ID Tubing (0.25 inch, 6.4 mm). Get fast shipping and volume discounts on Ports & Flanges, Flanges, Barbed Sanitary parts. [See More]
- Material: Fluororesin; Kynar (PVDF)
- Connection Type: Barbed or Ribbed End; Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500
from Qosina Corp.
Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 1/2 inch ID Tubing (0.5 inch, 12.7 mm). Get fast shipping and volume discounts on Ports & Flanges, Flanges, Barbed Sanitary parts. [See More]
- Material: Fluororesin; Kynar (PVDF)
- Connection Type: Barbed or Ribbed End; Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500
from Qosina Corp.
Qosina is a leading supplier of Sanitary Flange with Barb with 1 inch/1.5 inch Standard; Fits 3/4 inch ID Tubing (0.75 inch, 19 mm). Get fast shipping and volume discounts on Ports & Flanges, Flanges, Barbed Sanitary parts. [See More]
- Material: Fluororesin; Kynar (PVDF)
- Connection Type: Barbed or Ribbed End; Flange Connection
- Fitting Type: Tube - Flange; Tube Fitting
- English Size: 1.000 to 1.500