Wind Turbine Bolt Tensioners

3 Results
Foundation Tensioners
from Nord-Lock Group

Boltight ’s range of foundation bolt tensioners have been specifically designed for wind turbine base and foundation bolts. They meet the exacting requirements of the wind industry, while remaining reliable and easy to use. Boltight tensioners are kept in stock for the most common wind turbine... [See More]

  • Applications: Foundation Bolt; Wind Turbine
  • Type: Nut Replacement / Augmentation; Bolt Replacement
Typhoon Tensioners
from Nord-Lock Group

Boltight's Typhoon range of bolt tensioners offer a high-load, low profile solution for space-restricted applications demanding high and accurate preloads, such as wind turbines. The tensioners exert a high load with both the multi-stage, ideal for radial obstruction applications and the single... [See More]

  • Applications: Pump; Wind Turbine
  • Type: Bolt Replacement
Hydraulic Bolt Tensioner - HYDROCAM - HTA Series -- HTA 20
from SKF/Global

A standard Hydrocam tensioner has a hydraulic body which, using a hydraulic fluid, exerts a strong tension load on the bolt through the brace screwed on that bolt. In some tensioner types (HTC R), the body is screwed directly on the bolt to be tightened. The body also rests on the skirt in order to... [See More]

  • Applications: Foundation Bolt; Nuclear Power; Wind Turbine; Diesel Engines, Aeronautics
  • Power: Hydraulically Powered
  • Type: Nut Replacement / Augmentation
  • Threaded Diameter: 0.7500 to 1