Alumina Thermal Spray Coatings
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater plates, thread... [See More]
- Material Type: Ceramic; Titanate; Alumina
- Spray Technology: Powder Flame Spray
from Saint-Gobain Innovative Materials
Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and... [See More]
- Material Type: Ceramic; Titanate; Alumina
- Particle Size: 45 to 75
- Spray Technology: Powder Flame Spray
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #106 thermal spray powders feature blocky-shaped particles that form dense, hard coatings engineered to resist wear due to abrasion, fretting, cavitation & particle erosion. The alumina-titania formulation resists corrosion by most acidic & caustic environments. The... [See More]
- Material Type: Ceramic; Titanate; Alumina
- Spray Technology: Powder Flame Spray
from Saint-Gobain Innovative Materials
Thermal Spray Flexicords are an alternative to produce metallic and ceramic coatings using a universal flame spray gun. Our Thermal Spray Flexicords are tailored to fit to specific requirements such as: low porosity (down to 3%), high density, low or high roughness, nano sized materials, etc. Versus... [See More]
- Material Type: Ceramic; Alumina
- Rod / Wire Diameter: 4.75
- Spray Technology: Wire Flame Spray
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]
- Material Type: Ceramic; Zirconia; Alumina
- Spray Technology: Powder Flame Spray
from Saint-Gobain Innovative Materials
Rokide ® rods are available in many ceramic oxide compositions for a wide range of applications. ROKIDE ® rods are sprayed through portable ROKIDE ® spray units driven by electricity. [See More]
- Material Type: Ceramic; Alumina
- Rod / Wire Diameter: 4.76 to 6.35
- Spray Technology: Rod Flame Spray / Rokide®
from Saint-Gobain Coating Solutions
Rokide ® A flame spray rods deliver coatings with exceptional electrical insulation properties while also providing fairly high abrasion resistance. Coating Properties. Good electrical insulation. Very good abrasion resistance. Good thermal shock resistance. Available Rod Sizes. 989100190000... [See More]
- Material Type: Ceramic; Alumina; Aluminum Oxide
- Rod / Wire Diameter: 4.76 to 6.35
- Spray Technology: Rod Flame Spray / Rokide®
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #150 is a very high purity white powder that produces hard, dense coatings with low porosity. The coatings offer excellent wear resistance at low temperatures & are ideal for textile parts, process rolls, armature shafts & seal faces. Both powders are available in a... [See More]
- Material Type: Ceramic; Alumina; Aluminum Oxide
- Spray Technology: Powder Flame Spray
from Saint-Gobain Coating Solutions
These high-purity, blocky-shaped fused powders are insoluble in aqueous solutions of common acids & alkalis. They also offer high dielectric strength at room temperature. These powders produce coatings with excellent resistance to abrasion, cavitation, particle erosion, friction, heat &... [See More]
- Material Type: Ceramic; Alumina; Aluminum Oxide
- Spray Technology: Powder Flame Spray
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #190 is a hollow, spherical alumina thermal spray powder designed for high purity applications. The 99.9+% pure material is white alpha alumina with particle sizes from 10-30 micron as controlled by Microtrac. The hollow-sphere materials spray with high deposit efficiency and... [See More]
- Material Type: Ceramic; Alumina; Aluminum Oxide
- Spray Technology: Powder Flame Spray
from Saint-Gobain Coating Solutions
Saint-Gobain ’s #171 is a spherical white magnesium aluminate (Spinel) powder used primarily for resurfacing parts that require high thermal shock resistance. These coatings resist wetting by liquid aluminum, making it ideal for resurfacing molds, ladles, ladle plugs, ladle lips & other... [See More]
- Material Type: Ceramic; Alumina; Magnesium Aluminate
- Spray Technology: Powder Flame Spray
from Saint-Gobain Coating Solutions
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and... [See More]
- Material Type: Ceramic; Alumina
- Rod / Wire Diameter: 4.75
- Spray Technology: Rod Flame Spray / Rokide®