Yttria Thermal Spray Coatings

3 Results
Premium Zirconium Oxide-Yttria Stabilized Thermal Spray Powder -- #204
from Saint-Gobain Coating Solutions

Particle Size Options for Tailored Porosity. These hollow sphere powders feature 8% stabilized yttria with very uniform chemistry. These products are available in a range of particle sizes to meet specific porosity demands, providing high deposit efficiency for long lasting, high performance thermal... [See More]

  • Material Type: Ceramic; Zirconia; Yttria
  • Spray Technology: Powder Flame Spray
Yttria Stabilized Zirconia Thermal Spray Powder -- #1190
from Saint-Gobain Coating Solutions

Coatings that Extend Service Life in High-Temp Applications. This hollow-sphere, completely homogenous, high purity powder offers the highest deposit efficiency along with the lowest thermal conductivity for an extremely durable thermal barrier coating. Saint-Gobain ’s #1190 powders have very... [See More]

  • Material Type: Ceramic; Zirconia; Yttria
  • Spray Technology: Powder Flame Spray
Yttria Stabilized Zirconia Yttria Stabilized Thermal Spray Powder -- #202
from Saint-Gobain Coating Solutions

Coatings that Extend Service Life in High-Temp Applications. This highly homogenous powder with 20% yttria features a hollow sphere form for optimal deposit efficiency. The coating provides excellent thermal barrier protection in land based turbine & air engine applications. Saint-Gobain... [See More]

  • Material Type: Ceramic; Zirconia; Yttria
  • Spray Technology: Powder Flame Spray