Dimensional Gaging / Metrology Autocollimators

2 Results
Autocollimator, Optical Head with Integrated Controller -- CONEX-LDS
from Newport MKS

The CONEX-LDS electronic autocollimator with integrated controller performs high-resolution angular measurements for alignment, quality assurance and metrology applications. Featuring a highly collimated, 670 nm laser diode, the CONEX-LDS allows for high resolution non-contact measurements over long... [See More]

  • Applications: Alignment; Dimensional Gaging / Metrology
  • Angular Resolution: 6.19E-4
  • Type: Visual Autocollimator
6B Autocollimator
from Nikon Metrology

Nikon's 6B autocollimator checks alignment and measures very small angular deviations to measure flatness or height by simple geometry. The 6B brightfield model projects a dark cross and illuminates the surface so you can see details. Provides measuring accuracy down to 0.5 arc seconds. Half Second... [See More]

  • Applications: Alignment; Dimensional Gaging / Metrology; Surface Profilometry
  • Features: Portable
  • Type: Visual Autocollimator