Visual Autocollimator Autocollimators
from Newport MKS
The CONEX-LDS electronic autocollimator with integrated controller performs high-resolution angular measurements for alignment, quality assurance and metrology applications. Featuring a highly collimated, 670 nm laser diode, the CONEX-LDS allows for high resolution non-contact measurements over long... [See More]
- Type: Visual Autocollimator
- Applications: Alignment; Dimensional Gaging / Metrology
- Angular Resolution: 6.19E-4
from Nikon Metrology
Nikon's 6B autocollimator checks alignment and measures very small angular deviations to measure flatness or height by simple geometry. The 6B brightfield model projects a dark cross and illuminates the surface so you can see details. Provides measuring accuracy down to 0.5 arc seconds. Half Second... [See More]
- Type: Visual Autocollimator
- Features: Portable
- Applications: Alignment; Dimensional Gaging / Metrology; Surface Profilometry
from Edmund Optics Inc.
The Edmund Optics Autocollimator is a precision instrument comprised of an achromatic objective, a light source, reticle, beam splitter and an eyepiece with a reticle calibrated in small angle increments. The reticle pattern, a cross-hair, is projected onto a reflective surface. The returning... [See More]
- Type: Visual Autocollimator; Video Autocollimator