Stripper (Paint, Resins) Aerosol Cleaners and Contact Cleaners
from Westech Aerosol Corporation
Vapors may be harmful to health. Nitrile gloves are suggested for use. Most solvents are transdermal and can pass through skin easily. Use only in well ventilated areas or utilize respiratory protection. The product MSDS should be read and understood before use. Eye protection is required. This... [See More]
- Type: Solvent; Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
- Features: Usable Undiluted or Full Strength
- Temperature: 60 to 80
- Industry Applications: Label / Adhesives
from DME Company
Non-Flammable and non-conductive. Leaves no residue. Contains no methylene chloride. Contains no 1,1,1, trichloroethane. Bare Metal is ideal for metal fabricators, tool and die operations, auto shops and anyone who needs to clean metal. It removes grease, oil, wax, tar and other contaminants on... [See More]
- Type: Cleaner; Degreaser; Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
- Industry Applications: Molding Applications
from Chase Products Co.
Champion Sprayon ® Natural Citrus Foaming Cleaner removes grease, oil and dirt from most surfaces. The d-Limonene-based formula not only quickly degreases most surfaces, but also has a natural citrus fragrance. Removes adhesives and decals. Foaming cleaner and degreaser. Contains d-Limonene. [See More]
- Type: Cleaner; Degreaser; Detergent; Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
from DME Company
Food approved. No chlorinated chemical. Very low odor. Mold cleaner quickly removes silicones, grease, oil and wax build-up on mold surfaces. It is also good for clean-up of non-operating electrical equipment and general decreasing on machine solvent-sensitive plastics. [See More]
- Type: Cleaner; Degreaser; Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
- Industry Applications: Molding Applications
from Chase Products Co.
D-Limonene Degreaser removes grease and oil safely and quickly with a natural citrus solvent. Removes grease, tar, oil, grime, adhesives, stickers, gum, printers ink, wet paint, most graffiti, and other oil-based contaminants. Tough enough for heavily soiled surfaces. Natural D-limonene degreaser. [See More]
- Type: Cleaner; Degreaser; Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
- Industry Applications: Label / Adhesives
- Features: Biodegradeable
from DME Company
Direct alternative to trichloroethylene and methylene chloride. Food approved (gras). Leaves no oily residue. No global warming Compounds. Not a hazardous air pollutant (not hap). Non-corrosive and not SARA reportable. Biodegradable and rinses with water. Meets tough Health, safety and environmental... [See More]
- Type: Cleaner; Degreaser; Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
- Industry Applications: Label / Adhesives; Molding Applications
- Features: Biodegradeable
from Chase Products Co.
ProsALL ® CitrALL ™ removes grease, oil and dirt from most surfaces. The d-Limonene-based formula not only quickly degreases most surfaces, but also has a natural citrus fragrance. Removes adhesives and decals. Foaming cleaner and degreaser. Contains d-Limonene. Non-abrasive. SprayAnyWay... [See More]
- Type: Cleaner; Degreaser; Detergent; Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
- Industry Applications: Biotech, Pharmaceutical or Medical; Critical Cleaning; Fiber Optics / Optical; Laboratory or Labware
from DME Company
Removes resin build-up from polyacetals, urethanes and ?ame retardant mold deposit. Removes most color deposits. Compounded with powerful solvents to remove resin build-up on molds. This build-up can be stripped without removal of mold (injection or transfer). Will remove, strip and/or aid in the... [See More]
- Type: Cleaner; Solvent; Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
- Industry Applications: Molding Applications