Specialty / Other Aerosol Cleaners and Contact Cleaners

10 Results
Anti-Spatter Sprays -- 2067143 [33289 from CRC Industries, Inc.]
from RS Components, Ltd.

TORCHE CERAMIC [See More]

  • Type: Aerosol / Contact Cleaner
  • Industry Applications: Anti-splatter
Anti-Spatter Sprays -- 4954872 [31621-AB from CRC Industries, Inc.]
from RS Components, Ltd.

Ambersil Bioweld Anti-spatter,400ml Aero [See More]

  • Type: Aerosol / Contact Cleaner
  • Industry Applications: Corrosion inhibitor, weld anti-spatter
Anti-Spatter Sprays -- 691325 [66080 from ITW ROCOL]
from RS Components, Ltd.

Rocol 66080 Anti-Spatter Spray [See More]

  • Type: Aerosol / Contact Cleaner
  • Industry Applications: Anti-spatter
CCAR
from Westech Aerosol Corporation

Vapors may be harmful to health. Nitrile gloves are suggested for use. Most solvents are transdermal and can pass through skin easily. Use only in well ventilated areas or utilize respiratory protection. The product MSDS should be read and understood before use. Eye protection is required. This... [See More]

  • Type: Paint, Sealant or Adhesive Remover; Aerosol / Contact Cleaner
  • Features: Usable Undiluted or Full Strength
  • Temperature: 60 to 80
  • Industry Applications: Label / Adhesives
Champion Sprayon® FS+ Multi-Purpose Insecticide -- 4385113
from Chase Products Co.

Champion Sprayon ® FS+ Multi-Purpose Insecticide is a surface and crack-and-crevice insecticide that kills carpenter ants, carpenter bees, centipedes, cockroaches, crickets, earwigs, fleas, houseflies, scorpions, silverfish, sow bugs, spiders, stored product pests, termites, ticks, wood... [See More]

  • Type: Cleaner; Aerosol / Contact Cleaner
Stoner Mold Spray, Dry Film Release -- W408
from Acrolab Ltd.

Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from molds and multiple part releases... [See More]

  • Type: Aerosol / Contact Cleaner
Champion Sprayon® Multi-Purpose Insect and Lice Killer -- 4385106
from Chase Products Co.

Champion Sprayon ® Multi-Purpose Insect and Lice Killer protects against ants, cockroaches and houseflies for up to 12 weeks. It is a water-based, non-staining formula. Sprayed indoors, it kills ants, bedbugs, carpet beetles, centipedes, cockroaches, crickets, firebrats, fleas, millipedes,... [See More]

  • Type: Cleaner; Aerosol / Contact Cleaner
Stoner Mold Spray, Release & Paint -- W313
from Acrolab Ltd.

Stoner W 313 Release & Paint is specially formulated as a paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Allows molded parts to be painted, plated, hot stamped , adhesive bonded, labeled, or otherwise decorated. [See More]

  • Type: Aerosol / Contact Cleaner
Champion's Choice Galv-Off® -- 4385117
from Chase Products Co.

Galv-Off ® removes the buildup of galvanization, softening it so that it flakes off by itself. Even stubborn deposits can be removed with frequent application. When used daily, it not only prevents harmful deposits from accumulating, but it also lubricates and protects rollers and dies. The... [See More]

  • Type: Cleaner; Detergent; Rust Remover; Aerosol / Contact Cleaner
  • Industry Applications: In-process or Clean-In-Place
Stoner Mold Spray, Rocket Release -- W302
from Acrolab Ltd.

Stoner W302 Rocket Release, is an extremely versatile release agent which is generally acceptable for applications where a food grade release is required. In many applications, Rocket Release is considered to be the “most paintable ” release agent available when molding plastics and... [See More]

  • Type: Aerosol / Contact Cleaner