Powder Biocides

4 Results
Greenhouse and Nursery Insecticide -- Decathlon 20WP
from OHP, Inc.

Decathlon 20 WP is effective for broad spectrum control of crawling and flying insect pests on ornamental and nursery stock. Decathlon 20 WP will not stain or cause damage to any painted or varnished household surface, plastic, fabric or other surface where water applied alone causes no damage. [See More]

  • Form & Features: Powders
  • Applications: Agriculture
  • Function: Insecticide Pesticide
Industrial Wastewater Bioaugmentation -- Aquapure™ Bio 20
from Hubbard-Hall Inc.

Aquapure ™ Bio 20 is a broad spectrum of bacterial cultures designed to degrade most industrial wastes. The cultures in Aquapure ™ Bio 20 are capable of degrading phenols, alcohols, surfactants, detergents, glycols, napthalenes, amines, nitriles, aliphatic and aromatic hydrocarbons,... [See More]

  • Form & Features: Powders
  • Applications: Water Treatment
  • Function: Bioaugmentation
Organochlorine Pesticides -- EPA Method TO10A
from Chem Service, Inc.

Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA, ASTM, UST... [See More]

  • Form & Features: Organic / Polymer; Powders; Reference / Chemical Standard; Neat Compounds
  • Applications: Chemicle Analysis Standards
  • Function: Insecticide Pesticide
Greenhouse and Nursery Insecticide -- Marathon 60 WP
from OHP, Inc.

Marathon 60 WP is a wettable powder in a water soluble packet that allows for a foliar spray, drench, or ebb and flood application for control of insect pests on ornamentals and vegetable transplants for resale grown in the greenhouse or nursery. Labeled for use on: Ornamentals and vegetable... [See More]

  • Form & Features: Powders
  • Applications: Agriculture
  • Function: Insecticide Pesticide