Glass - Quartz Cuvettes

9 Results
Flow cells -- J11020-000-23A
from Hamamatsu Photonics Europe

Hamamatsu provides a wide variety of quartz glass flow cells (cuvettes) designed and fabricated based on our accumulated expertise in glass processing. 23A is a standard type with a flow channel size of 0.15 mm x 0.15 mm. These flow cells have high dimensional accuracy that ensures the ideal flow... [See More]

  • Glass Material: Quartz
1-Q-2 - Cole-Parmer Standard-Sized cuvettes; quartz; 0.7 mL capacity -- GO-83301-11
from Cole-Parmer

• % Transmission over 80% at 200 nm. • Standard-size cuvettes are the type most often used for routine laboratory testing. • Cuvettes include chemical resistant, PTFE covers. • Cuvettes have two clear sides [See More]

  • Glass Material: Quartz
  • Volume: 0.7000
W110 Quarts Glass -- 661134 W110/UV/10
from Lovibond® Tintometer®

10 mm path length (Pack of 6) [See More]

  • Glass Material: Quartz
23-S - Fluorimeter cuvettes; stopper top; quartz; 3.5 mL capacity, 2/pack -- GO-83200-82
from Cole-Parmer

bull; Matched pairs for less data variability. Cuvettes come in matched pairs in standard, semimicro, or micro size, and can be ordered with either a cover of PTFE resin or a stopper of PTFE resin. All cuvettes have a 10-mm pathlength. All pairs are accurately matched to give the same value for the... [See More]

  • Glass Material: Quartz
  • Volume: 3.5
701MES10.100A - Sub-Micro Quartz Cuvette, 100 uL, 8.5 mm Window Height; Each -- GO-83301-40
from Cole-Parmer

• Fits most standard-sized (10 mm) cuvette sample holders. Available for UV/Vis absorbance spectroscopy applications (two polished windows). Match the cuvette center height to your instrument's light beam height; see individual cuvette specifications to verify correct manufacturer beam height. [See More]

  • Glass Material: Quartz
  • Volume: 0.1000
701MES10.100B - Sub-Micro Quartz Cuvette, 100 uL, 15 mm Window Height; Each -- GO-83301-45
from Cole-Parmer

• Fits most standard-sized (10 mm) cuvette sample holders. Available for UV/Vis absorbance spectroscopy applications (two polished windows). Match the cuvette center height to your instrument's light beam height; see individual cuvette specifications to verify correct manufacturer beam height. [See More]

  • Glass Material: Quartz
  • Volume: 0.1000
703MES10.100A - Sub-Micro Quarz Cuvette, 100 uL, Z = 8.5 mm, fluorometry -- GO-83303-40
from Cole-Parmer

Available for fluorimetry (three polished windows). Match the cuvette center height to instrument light beam height; see individual cuvette specification table (either 8.5 or 15 mm) to verify correct manufacturer beam height. [See More]

  • Glass Material: Quartz
  • Volume: 0.1000
703MES10.100B - Sub-Micro Quarz Cuvette, 100 uL, Z = 15 mm, fluorometry -- GO-83303-45
from Cole-Parmer

Available for fluorimetry (three polished windows). Match the cuvette center height to instrument light beam height; see individual cuvette specification table (either 8.5 or 15 mm) to verify correct manufacturer beam height. [See More]

  • Glass Material: Quartz
  • Volume: 0.1000
T21-S-10 - Standard cuvettes; stopper top; quartz; 3.5 mL capacity, 2/pack -- GO-83200-72
from Cole-Parmer

bull; Quartz cuvettes can be used for the entire UV spectra down to 200 nm and have a guaranteed 80% transmission at 200 nm. • 3.5 mL capacity. • 10 mm pathlength. Cuvettes come in matched pairs in standard, semimicro, or micro size, and can be ordered with either a cover of PTFE resin or... [See More]

  • Glass Material: Quartz
  • Volume: 3.5