Teflon® Laboratory Flasks
1 Result
Celstir Jacketed Glass Spinner Flasks -- 356943
from SKS Science Products
from SKS Science Products
These glass spinner flasks feature a clear water jacket on the outside of the flask which allows precise temperature control of its contents when operated with a recirculating water bath. The hose connectors accept 1/4 in (6.35 mm) ID tubing. The glass flasks are made from low extractable clear... [See More]
- Plastic Material: Teflon®
- Glass Material: Glass
- Type: Volumetric Flask