Glass - Borosilicate Beakers

23 Results
Jugs & Beakers -- 2519315
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 25 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519316
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 50 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519317
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 100 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519318
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 150 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519319
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 250 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519320
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 400 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519321
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 600 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519322
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 1000 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519323
from RS Components, Ltd.

Beaker Rasotherm ISO (Low Form), 2000 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519324
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 25 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519325
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 50 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519328
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 150 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519329
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 250 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519330
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 400 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519331
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 600 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519332
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 800 ml [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519333
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 1000 m [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519334
from RS Components, Ltd.

Beaker Rasotherm ISO (Tall Form), 2000 m [See More]

  • Glass Material: Borosilicate
Jugs & Beakers -- 2519335
from RS Components, Ltd.

Erlenmeyer Rasotherm ISO (Narrow Neck), [See More]

  • Glass Material: Borosilicate
Aldrich Glass Beaker -- Z169153
from Sigma-Aldrich

Non-graduated, heavy wall large glass beaker [See More]

  • Glass Material: Borosilicate
  • Features: Graduated
Cole-Parmer Griffin Low-Form Beaker, Glass, 10 mL, 12/pk -- GO-34503-42
from Cole-Parmer

bull; Double-scale white graduations for easy reading up and down!. Withstand temperatures up to 752 <deg >F (400 <deg >C) for short-term exposure and 445 <deg >F (230 <deg >C) for long-term exposure|10-mL beaker does not have graduations|Economical, heavy-duty Class A... [See More]

  • Glass Material: Borosilicate
Cole-Parmer Tall-Form Berzelius Beaker, Glass, 150 mL; 12/Pk -- GO-34500-01
from Cole-Parmer

bull; Borosilicate glass construction with pour spout. • Uniform wall thickness and flat bottom make them ideal for heat applications. • Feature white, double-scale, metric graduations. • Suggested maximum temperature is 460 <deg >F (240 <deg >C) for normal use, and 750... [See More]

  • Glass Material: Borosilicate
KimaxBEAKERplus Combination Beaker and Flask, 1000 mL, 2/pk -- GO-34517-06
from Cole-Parmer

bull; Narrow, recessed neck reduces splashing during mixing. Kimax BEAKERplus Combination Beaker and Flask are ideal for mixing and for use with funnels or filters. Unique design features wide fluted rim with pour spout and narrow recessed neck to reduce splashing during agitation. Manufactured... [See More]

  • Glass Material: Borosilicate