Polyethylene (PE) Beakers
from Cole-Parmer
All beakers have molded-in graduations that never rub off. [See More]
- Plastic Material: Polyethylene (PE)
from SKS Science Products
Molded of high density polyethylene (HDPE) plastic, these heavy wall plastic beakers are slightly tapered to allow nesting and have reinforced rims to facilitate holding and to prevent distortion under pressure. Properly formed spout assists in pouring and prevents dripping. Molded in graduations. [See More]
- Plastic Material: Polyethylene (PE)
from U.S. Plastic Corporation
The 1000 ml Beaker With Handle is graduated every 4 oz and 100 ml. [See More]
- Plastic Material: Polyethylene (PE)
from U.S. Plastic Corporation
These polymethylpentene beakers have the transparency of glass. Has remarkable chemical resistance and heat tolerance, and can be used continuously at 150 C with intermittent service at 175 C. They are resistant to dyes and stains, is non-toxic, non-contaminating, and biologically inert. All sizes... [See More]
- Plastic Material: Polyethylene (PE)
from U.S. Plastic Corporation
Made of high density polyethylene with an extra heavy wall, this beaker features a rectangular handle for easier carrying and pouring. It is safer for handling acids, alkalies, and other dangerous solutions. It also features molded-in graduations in 4 oz to 100 ml increments. [See More]
- Plastic Material: Polyethylene (PE)
from U.S. Plastic Corporation
For general laboratory use. Superior chemical resistance. All size beakers have easy-to-read silk-screened graduations, plus catalog number, size code, resin code, maximum use temperature and "no flame'' symbol. With ribs for easy stacking. Not for use on a hot plate. Meet the ISO/DIS 7056... [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)
from U.S. Plastic Corporation
Thermo Scientific Nalgene Beaker Variety Pack is a collection of seven beakers one each size: 50ml, 100ml, 150ml, 250ml, 400ml, 600ml, and 1000ml sizes included; Polypropylene copolymer material. For general laboratory use. Superior chemical resistance. All size beakers have easy-to-read... [See More]
- Plastic Material: Polyethylene (PE); Polypropylene (PP)