Interchangeable Cutter Drain Cleaning Machines
from General Pipe Cleaners
Look at the portability that goes with that power and capacity. The Maxi-Rooter rolls on 10 ″ ball bearing semi- pneumatic wheels and has V-belt stair climbers for easier transport up and down stairs. A truck loading wheel mounted on the handle is almost like having another person helping you... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 4 to 10
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 150
from General Pipe Cleaners
The Mini-Rooter XP gives you extra portability because 8" semi-pneumatic wheels let you keep the weight on the ground. An easy-grip handle folds down to save space and locks to use as an additional lifting handle. A roll bar protects the 1/3 hp motor when going up or down stairs. And the power cord... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 1.25 to 4
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 75
from General Pipe Cleaners
The Model E gasoline powered Rodrunner is ideal for cleaning long runs up to 500 ft. down the line. It can be coupled to either 10 ft. sectional cables to clear up to 14" lines or 5/16" municipal rods to clear lines up to 24" in diameter. The operator stands behind machine and walks cables or rods... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 24
- Drain Cleaning Machinery Type: Gasoline Powered
- Flexible Cable Length: 300 to 500
from General Pipe Cleaners
We ’ve miniaturized our big machine power cable feed and put it on the Super-Vee to give you feeding speed and convenience you haven ’t seen before in a hand-held power drain cleaner. In tight or awkward places, the Power-Vee is like having a third hand. To feed the cable just start the... [See More]
- Features: Hand-Held; Interchangeable Cutter; Stationary (optional feature); Variable-Speed Cable Feed
- Pipe Diameter (Nominal): 1.25 to 3
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 50
from General Pipe Cleaners
The Rodrunner offers all the features that contractors like in a sectional sewer cleaner – light weight, high speed cable rotation, and short, quick-coupling cables. Two Way Operation. Most often, you set the Rodrunner up close to the drain opening. However, on easier jobs where you have some... [See More]
- Features: Interchangeable Cutter; Stationary (optional feature); Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 3 to 10
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 200
from General Pipe Cleaners
The Root 66 ® is a real advance in sectional cable machine design. No mid-range machine has its versatility and power. Look at its versatility. You can drive 5/8" cables for lines up to 3" and 7/8" cables for 4" lines – and you can switch from one to the other in seconds, without touching... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 1.25 to 4
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 125 to 150
from General Pipe Cleaners
Performance, Durability, Portability. Improved Performance. The new Sewerooter T-4 does a better job of clearing inside drain lines up to 100 ft. long with 9/16 ” Flexicore cable. It has more torque than traditional 1/2 inch cables, yet it can be used to clear the same 3 ” to 4 ”... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 1.25 to 4
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 100
from General Pipe Cleaners
Contractors know that the Speedrooter 92 ® really can take a beating – from its frame braced at key stress points, to General ’s exclusive Flexicore ® wire rope center cable that ’s so tough it carries a one year warranty. The Speedrooter 92 ’s field tested design... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 3 to 10
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 100
from General Pipe Cleaners
Clear 2 ″ to 4 ″ drain lines with the compact Spin Drive Model 400. This hand operated unit is equipped with Flexicore ® wire rope center cables, assuring long life, as well as the right strength and flexibility. A large crank on the back of the drum gives you powerful leverage, and... [See More]
- Features: Interchangeable Cutter; Stationary
- Flexible Cable Length: 50
- Drain Cleaning Machinery Type: Manual
- Applications: Light-Duty / Kitchen-Bath-Laundry
from General Pipe Cleaners
The Super-Vee ® offers you a complete system for cleaning drain lines through 3 ” in diameter. With a variety of cables, cutter and accessories available, you have the right combination for any clogged drain problem. The Super-Vee is built to clear clogged drains for a decade or more. And... [See More]
- Features: Hand-Held; Interchangeable Cutter
- Pipe Diameter (Nominal): 1.25 to 3
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 35 to 50
from General Pipe Cleaners
Here ’s a sectional cable machine that drives 7/8" and 5/8" sections – or even 5/16" cables for small drain work. You can switch from 7/8" to 5/8" and back by repositioning the chuck cone. No adapter required. Attach a small drum to the back of the machine to drive smaller cables. The... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed
- Pipe Diameter (Nominal): 1.5 to 4
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 125 to 150
from General Pipe Cleaners
The Model 88 is almost as easy to run as a lawn mower. You push eight or ten foot cable sections into the line until you reach some resistance. Then attach the rear cable coupling to the machine, stand behind it, and turn it on. Watch the cable feed itself into the line. When a section has run into... [See More]
- Features: Interchangeable Cutter; Stationary (optional feature); Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 3 to 10
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 200
from General Pipe Cleaners
Equipped with a variable speed power cable feed and variable speed motor, the Drain-Rooter PH makes drain cleaning jobs cleaner and easier. The Drain-Rooter PH feeds and retrieves the cable at up to 16 feet per minute. A four-foot guide hose eliminates cable whipping, dirty fixtures and messy... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed
- Pipe Diameter (Nominal): 1.25 to 3
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 35 to 50
from General Pipe Cleaners
This inexpensive, light weight machine has lots of time-saving features. For instance, you can remove the drum in seconds for more portability or to switch to a different diameter cable – with no mess and no lost time. A distributor tube inside the drum allows you to feed cable in and out... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 2 to 3
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 75
from General Pipe Cleaners
The Metro is a tough root cutting machine in a compact, lightweight package, at a price that ’s easy on tight budgets. With 75 feet of 5/8 ″ cable it handles roots and other difficult obstructions in 3 ″ to 6 ″ lines – ideal for drain cleaners, plumbers, contractors and... [See More]
- Features: Interchangeable Cutter; Stationary; Variable-Speed Cable Feed; Wheeled
- Pipe Diameter (Nominal): 3 to 6
- Drain Cleaning Machinery Type: Electric
- Flexible Cable Length: 75