Abrasion / Sliding Wear Crusher and Grinding Mill Wear Parts
3 Results
Concrete Processing Wear Parts
from General Carbide Corporation
from General Carbide Corporation
In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard plates. The medium particle size used, coupled with an intermediate binder content, provides a wear resistant grade with moderate... [See More]
- Function: Abrasion or Sliding Wear; Impact
- Liner Materials: Carbide / Hardmetal
Ceramic Wear Tiles
from CoorsTek
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Function: Abrasion or Sliding Wear; Corrosion
- Industry / Application: Cement; Chemical; PowerGeneration; PulpPaper; MetalMills; Mining
- Thickness: 0.1250 to 2
- Liner Materials: Ceramic
ABRESIST®
from Abresist Corporation
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Function: Abrasion or Sliding Wear; Corrosion; Wear
- Liner Materials: Basalt; Fused Cast Basalt
- Industry / Application: Cement; Chemical; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Mining; Manufacturing
- Form: Tile of Sectional; Loose or Pre-fabricated Shape