Finishing / Deburring (Fine Grits) Mounted Points

4 Results
W163 Pacesetter® Point A120-HBF3 -- 61463622656
from Norton Abrasives

W163 Pacesetter ® Point A120-HBF3 [See More]

  • Applications: Finishing or Deburring; DryGrinding; Portable Grinder or Handheld; Toolroom or Precision Grinding; Internal; SurfacePrep
  • Grit Size (Numeric): 120
  • Abrasive Type: Cotton Fiber
  • Grit System: ANSI - Bonded
W200 Pacesetter® Point 38A90-Q -- 61463624544
from Norton Abrasives

W200 Pacesetter ® Point 38A90-Q [See More]

  • Applications: Finishing or Deburring; DryGrinding; Portable Grinder or Handheld; Toolroom or Precision Grinding; Internal; SurfacePrep
  • Grit Size (Numeric): 90
  • Abrasive Type: Aluminum Oxide
  • Grit System: ANSI - Bonded
Miniature Diamond Grinding Wheels Shaped -- T-SHDW
from Titan Tool Supply, Inc.

Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications, they have also... [See More]

  • Applications: Finishing or Deburring
  • Outer / OD: 0.0394 to 0.3701
  • Abrasive Type: Diamond
Miniature Diamond Grinding Wheels Sintered -- T-SDW
from Titan Tool Supply, Inc.

The Titan Shaped Diamond Grinding Wheels have Diamond Grains throughout. This multiple layer of abrasive leads to a long life. The application and type of Air or Electric Grinder used to power them is similar to Standard Shaped Diamond Wheels. The Shank Diameter is 2.35mm" and 35mm long. For... [See More]

  • Applications: Finishing or Deburring
  • Outer / OD: 0.1220 to 0.3937
  • Abrasive Type: Diamond