Active RFID Tags
2 Results
RFID Transponders, Tags -- 1543-1062-ND [RF100419 from Avery Dennison Performance Tapes]
from DigiKey
from DigiKey
RFID Tag Memory 13.56MHz ISO 15693 Inlay [See More]
- Technology: Active
- Operating Temperature: -20 to 50
- Frequency: 1.36E7
433 MHz Active RFID Tag -- AT-CS
from RFID, Inc.
from RFID, Inc.
Active RFID is a revolutionary new product utilizing the 433 MHz frequency to accomplish AVI (Automated Vehicle Identifcation), Personnel/ Asset Tracking and Perimeter Security functionality with unparalleled read range and fexibility. The Active RFID Tags (CS and MM) have a replaceable battery... [See More]
- Technology: Active
- Detection Range: 91.44 to 18287.99
- Frequency: 4.34E8
- Operating Temperature: -40 to 85