Europe Only Deep Drawing Services

2 Results
Deep Drawing Service
from Boker's, Inc.

Custom Metal Stampings Capabilities. Boker's in-house tool department and wire EDM can manufacture your most complex precision metal stampings. Whether it's flat blanking, piercing, metal forming, or deep draws Boker's has the expertise to provide your precision parts. Custom metal stamping... [See More]

  • Company Information:

    Boker's, Inc., has been a quality metal stamping and washer manufacturer of precision metal stampings, washers, spacers and shims since 1919. Custom stamping capabilities covers a complete range of sizes up to 12" x 12" (flat) with thicknesses from .005" to .134" and deep draws of up to 3" deep and 8" in diameter. Boker's is AS9100C and ISO 9001:2008 certified and woman owned company.

  • Material Thickness: 0.0050 to 0.1340
  • Certifications / Standards: ISO 9001:2008 and AS9100C
  • Part Diameter / Length (rectangular section): 8
Interplex Industries, Inc.
from Interplex Etch Logic, LLC

Interplex's heritage of precision metal stamping services dates back to the company's origins in 1958. The company specializes in the stamping of tight-tolerance, close-pitch, high-precision and light-gauge metal components. Along with our precision metal stamping services, we maintain a robust... [See More]

  • Material Thickness: 0.0020 to 0.1800
  • Shape / Form: Round Shape; Flats / Rectangular Bar; Squares
  • Capabilities: Electroplating; Heat Treating / Stress Relieving; Machining; Piercing; Tool Making; Welding
  • Materials: Ferrous Metals; Precious Metals