Hardened Steel Sprue Bushings
from DME Company
D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot ” channel to feed the part or runner. Material in the channel is heated by a special helical... [See More]
- Material: Hardened Steel
- Nozzle Radius: .50"
- Type: Hot / Heated Sprue Bushing
- Hole Opening ("O" Dimension): 0.0600
from DME Company
The D-M-E standard ER-Series Straight-Shot Hot Sprue Bushings (Long and Short Styles), like the standard E-Series, are supplied with a .25 inch extra stock allowance on the front face to permit machining of runner profiles or part contours into that face. These bushings feature a “reverse... [See More]
- Material: Hardened Steel
- Nozzle Radius: .50"
- Type: Hot / Heated Sprue Bushing
- Hole Opening ("O" Dimension): 0.1200
from DME Company
DME Straight-Shot and High-Performance Straight Shot Hot Sprue Bushings are designed to reduce cycle times and save material costs. The DME Straight-Shot Hot Sprue Bushing is available in the long E-Series. The E-Series provides an extra .25" extra stock allowance on the front face to permit... [See More]
- Material: Hardened Steel
- Nozzle Radius: .50"; .75"
- Type: Hot / Heated Sprue Bushing
- Hole Opening ("O" Dimension): 0.0620
from DME Company
The Integrally Heated Sprue Bushing is uniquely designed for high performance and reliability for direct gating applications, even with the most demanding molding cycles and plastic resins. The product ’s advanced heat transfer capability is attributed to its integrally heated design,... [See More]
- Material: Hardened Steel
- Nozzle Radius: .50"
- Type: Hot / Heated Sprue Bushing
- Hole Opening ("O" Dimension): 0.0800