Flat Type Bushing Sprue Bushings

2 Results
Mini Gate-Mate™ Hot Sprue Bushings -- GMB0112
from DME Company

The D-M-E Gate-Mate ™ Hot Sprue Bushing is designed for direct part gating in single-cavity molds, eliminating the conventional cold sprue. The unique design of the bushing provides minimal gate vestige, without the objectionable witness lines so commonly found on direct gated parts. The... [See More]

  • Nozzle Radius: Flat Type Bushing
  • Hole Opening ("O" Dimension): 0.0300 to 0.0550
  • Type: Hot / Heated Sprue Bushing
  • Overall Length: 1.72
Sprue Bushings - UR/AR Series
from SelfLube, Inc.

SelfLube Sprue Bushings are known for a high rate of inter-machine usage with easy replacement. A single bushing can be used over a long period of time, while upholding precision and reliability. [See More]

  • Nozzle Radius: Flat Type Bushing
  • Overall Length: 1.78 to 2.81
  • Hole Opening ("O" Dimension): 0.1560 to 0.2180
  • Shank Diameter: 0.7500 to 1