USB RFID Chips

8 Results
RF Transceiver ICs - BCM20702A1KWFBG -- 232476-BCM20702A1KWFBG [BCM20702A1KWFBG from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 232476-BCM20702A1KWFBG. Packaging: Tray. Type: TxRx + MCU. Mounting Style: SMD. Frequency: 2.4GHz. Protocol: Bluetooth v4.0 +EDR. Power - Output: 10dBm. Sensitivity: -92dBm. RF Family/Standard: Bluetooth. Modulation: 4DQPSK, 8DPSK,... [See More]

  • Interface: USB; I2C, I2S, SPI, UART, USB
  • Frequency: 2.40E9
  • RFID Product: Transceiver
  • Reading Speed: 3000
RF Transceiver ICs - BCM20704UA2KFFB1GT -- 807536-BCM20704UA2KFFB1GT [BCM20704UA2KFFB1GT from Cypress Semiconductor Corp.]
from Win Source Electronics

Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 807536-BCM20704UA2KFFB1GT. Packaging: Reel. Type: TxRx + MCU. Mounting Style: SMD. Frequency: 2.4GHz. Protocol: Bluetooth v4.1 +EDR. Power - Output: 9dBm. Sensitivity: -96dBm. Current - Receiving: 38mA. RF Family/Standard: Bluetooth. [See More]

  • Interface: USB; I2C, I2S, SPI, UART, USB
  • Frequency: 2.40E9
  • RFID Product: Transceiver
  • Reading Speed: 3000
RFID, RF Access, Monitoring ICs -- 568-12948-1-ND [PN7362AUHN/C300Y from NXP Semiconductors]
from DigiKey

RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 I ²C, SPI, UART, USB 1.65V ~ 3.6V 64-VFQFN Dual Rows, Exposed Pad [See More]

  • Interface: USB; SPI, UART
  • Operating Temperature: -40 to 85
  • Frequency: 1.36E7
RF Transceiver ICs - STM32WB55CGU6 -- 810862-STM32WB55CGU6 [STM32WB55CGU6 from STMicroelectronics]
from Win Source Electronics

Manufacturer: STMicroelectronics. Win Source Part Number: 810862-STM32WB55CGU6. Type: TxRx + MCU. Frequency: 2.405GHz ~ 2.48GHz. Protocol: Bluetooth v5.0. Memory Size: 1MB Flash, 256kB SRAM. Power - Output: 6dBm. Sensitivity: -100dBm. Current - Receiving: 3.8mA ~ 7mA. RF Family/Standard: 802.15.4,... [See More]

  • Interface: USB; I2C, SPI, UART, USART, USB
  • Frequency: 2.41E9 to 2.48E9
  • RFID Product: Transceiver
  • Memory: 8.00E6
RFID, RF Access, Monitoring ICs -- 568-14688-ND [PN7360AUEV/C300E from NXP Semiconductors]
from DigiKey

RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC I ²C, SPI, USB 1.65V ~ 3.6V 64-VFBGA [See More]

  • Interface: USB; SPI
  • Operating Temperature: -40 to 85
  • Frequency: 1.36E7
RFID, RF Access, Monitoring ICs -- 568-PN5190B1HN/C127K-ND [PN5190B1HN/C127K from NXP Semiconductors]
from DigiKey

PN5190B1HN/C127K [See More]

  • Interface: USB; SPI
  • Operating Temperature: -40 to 105
  • Frequency: 1.36E7