Water Soluble / Emulsion Quenching Oils and Heat Treatment Fluids

2 Results
Aqueous Quenchants -- Aqua-Quench® 145
from Houghton International, Inc.

Aqua-Quench ® 145 was the world ’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the need for sump-side additions of antimicrobial agents to... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
Heat Treatment Salts -- Quick Cure 275
from Hubbard-Hall Inc.

DESCRIPTION. Quick Cure 275 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles and... [See More]

  • Composition / Chemistry: Water Soluble / Emulsion
  • Pour Point: 275
  • Use Temperature: 315 to 1100