Test Module / Sub-system Battery Monitors and Testers
from Churod Americas, Inc.
Churod Electronics uses multi-physics simulation technology to design efficient and robust CCS systems. Working primarily in a blister scheme, Churod's designs layer the PCB, busbar, and fuse protection for a general weight reduction when compared with competing technologies. This process also... [See More]
- Form Factor: Module
- Test Capability: Voltage; Current; Resistance; Temperature, Vibration
from DigiKey
Battery Fuel Gauge IC Lithium Ion/Polymer 9-WLCSP (2.29x1.74) [See More]
- Form Factor: Module
from AMETEK Programmable Power
The Elgar Battery String Simulators (BSS) provide safe, reliable battery power for spacecraft testing. The broad range of features available ensures simulation capabilities for more than just two terminal power. It's the ideal solution for complete integrated system testing, not just battery... [See More]
- Form Factor: Module
from DigiKey
Battery Battery Protection IC Lithium Ion/Polymer 12-WDFN (2.5x4) [See More]
- Form Factor: Module
from DigiKey
2-TO-4 SERIES CELL FUEL GAUGE WI [See More]
- Form Factor: Module
from DigiKey
Battery Battery Protection IC 8-WDFN (2x2) [See More]
- Form Factor: Module
from DigiKey
Battery Battery Protection IC Lithium Ion 12-TDFN (3x3) [See More]
- Form Factor: Module
from DigiKey
NPM1304 POWER MANAGEMENT IC [See More]
- Form Factor: Module
from DigiKey
NPM1304 POWER MANAGEMENT IC [See More]
- Form Factor: Module
from DigiKey
2-CELL, 1A, BIDIRECTIONAL ACTIVE [See More]
- Form Factor: Module
from DigiKey
7-CELL TO 16-CELL, HIGH-ACCURACY [See More]
- Form Factor: Module
from DigiKey
BATTERY PROTECTION IC FOR 2/3 SE [See More]
- Form Factor: Module
from DigiKey
2 TO 16 STACKED CELLS BATTERY PA [See More]
- Form Factor: Module
from DigiKey
Battery Battery Monitor IC Multi-Chemistry 48-LQFP-EP (7x7) [See More]
- Form Factor: Module
from DigiKey
Battery Battery Balancer IC Multi-Chemistry 48-eLQFP (7x7) [See More]
- Form Factor: Module
from DigiKey
Battery Power Management IC Multi-Chemistry 24-QFN (4x5) [See More]
- Form Factor: Module
from DigiKey
Battery Battery Monitor IC Multi-Chemistry 64-LQFP (10x10) [See More]
- Form Factor: Module
from DigiKey
Battery Battery Monitor IC Multi-Chemistry 48-SSOP [See More]
- Form Factor: Module
from DigiKey
Battery Battery Monitor IC Multi-Chemistry 64-LQFP-EP (10x10) [See More]
- Form Factor: Module
from DigiKey
LITHIUM ION BATTERY IC [See More]
- Form Factor: Module
from DigiKey
FOR AUTOMOTIVE BATTERY MONITOR I [See More]
- Form Factor: Module
from DigiKey
S-8200ADN-I6T1U [See More]
- Form Factor: Module
from DigiKey
S-8203AAA-TCT1U [See More]
- Form Factor: Module
from DigiKey
Battery Multi-Function Controller IC Lithium Ion/Polymer 8-TSSOP [See More]
- Form Factor: Module
from DigiKey
S-8209ABI-I8T1U [See More]
- Form Factor: Module
from DigiKey
S-8209ACZ-T8T1U [See More]
- Form Factor: Module
from DigiKey
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A [See More]
- Form Factor: Module
from Albér
These DC load units, which have automatic control and can interface with the BCT-2000, may be used in both constant power or current applications. Covers are available for DC load units. The Continuous Load Unit (CLU) provides the load during a capacity test. It may be used with the BCT-2000, the... [See More]
- Form Factor: Module; Handheld or Portable Tester
- Current: 50 to 2250
- Test Capability: Voltage; Current
- Voltage: 21 to 270
from Eagle Eye Power Solutions, LLC
The BTM-Series is a dependable low-cost scalable solution for. protecting your batteries against over-temperature and thermal. runaway conditions. Meet IFC and NFPA code compliance (see Product. Features). Individual sensors are quickly and securely attached to. each battery and connected in series... [See More]
- Form Factor: Module
- Input Voltage: 12
- Test Capability: Temperature
- Features: Alarm or Alarm Relay
from BTECH, Inc.
The CELLQ1 is competitively priced for use on gensets, spare batteries and small dc plants in any configuration and arrangement. The CELLQ1 is ideally suited for applications that support remote telecommunications, ups systems, station battery systems and switchgear. Measurement Capabilities: 2... [See More]
- Form Factor: Module
- Input Voltage: 24 to 240
- Test Capability: Voltage
- Operating Temperature: -5 to 75
from Eagle Eye Power Solutions, LLC
The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks are portable, economic load banks with reliability and ease of use in mind. The intelligent... [See More]
- Form Factor: Module
- Voltage: 1 to 125
- Test Capability: Charge or Condition
- Features: Alarm or Alarm Relay
from BTECH, Inc.
The CELLQ2 is multi-location battery monitoring system designed for use in enterprise, government and industrial applications. The CELLQ2 system can monitor multiple ups, genset or switchgear battery systems with a single CELLQ2 controller. Measurement Capabilities: At-a-Glance R/Y/G LED display. 4... [See More]
- Form Factor: Module
- Input Voltage: 24 to 240
- Test Capability: Voltage
- Operating Temperature: -5 to 75
from Eagle Eye Power Solutions, LLC
Eagle Eye's NERC Battery Monitoring System is a complete battery monitoring system to meet NERC PRC-005-2 Compliance. Substation backup battery maintenance is one of the most critical aspects to ensuring power to consumers when there is an outage or a system failure. Without proper battery testing... [See More]
- Form Factor: Module
- Operating Temperature: 0.0 to 65
- Test Capability: Charge or Condition
- Current: 0.0 to 1000
from Eagle Eye Power Solutions, LLC
The ground-breaking Vigilant Battery Management System (BMS) with Advanced Multi-Function (AMF) sensors employs several new battery parameters to predict battery condition. Included in these critical parameters are Cell Condition, Battery State of Health, and Battery (at) Risk Factor. These new... [See More]
- Form Factor: Module
- Input Voltage: 36 to 580
- Test Capability: Charge or Condition; Voltage; Current; Resistance
- Operating Temperature: -4 to 70