RoHS Compliant Board Mount Surge Suppressors
from PHOENIX CONTACT USA
Surge protective device for space-saving PCB installation, in accordance with Type 2 / CLASS II, for single-phase TN and TT power supply systems. [See More]
- Standards: RoHS
- Operating Temp: 104 to 185
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Surge Current: 1
- Device Type: SPD
- Clamping Voltage: -2000 to 4000
from GAIA Converter
The GAIA Converter limitor LGDS-100 is an ultra compact power adaptator module designed to allow operation during voltage transients and spikes, occuring in avionics or military systems. The LGDS-100 delivers an output voltage adapted to GAIA Converter DC/DC modules. This module is optimized to... [See More]
- Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
- Application: Telecom. Applications; Military, Aerospace
- Device Type: SPD
- Clamping Voltage: 42 to 100
from Utmel Electronic Limited
470 uF, 400 VDC, 440 VDC (Surge), -40/+85 °C [See More]
- Standards: RoHS
- Operating Temp: -40 to 185
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Clamping Voltage: -2000 to 4000
- Device Type: SPD
- Operating Temp: -40 to 185
from GAIA Converter
The GAIA Converter limitor LGDS-300 is an ultra compact power adaptator module designed to allow operation during voltage transients and spikes, occuring in avionics or military systems. The LGDS-300 delivers an output voltage adapted to GAIA Converter DC/DC modules. This module is optimized to... [See More]
- Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
- Application: Telecom. Applications; Military, Aerospace
- Device Type: SPD
- Clamping Voltage: 42 to 80
from Utmel Electronic Limited
6.8 uF, 15 VDC (85C), 10.01 VDC (125C Surge), 0.15 VDC (125C Reverse), -55/+125 °C [See More]
- Standards: RoHS
- Operating Temp: -67 to 185
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Surge Current: 1
- Device Type: SPD
- Clamping Voltage: -2000 to 4000
from GAIA Converter
The GAIA Converter pre-regulator PGDS-50 series designates a low profile power adaptator module designed to extend input bus voltage to meet system operation during voltage transients, spikes, cranking and drop out occuring in avionics or military systems. The PGDS-50 delivers an output voltage... [See More]
- Standards: RoHS; MIL-STD704 & 1275, EN2282, DO160
- Application: Telecom. Applications; Military, Aerospace
- Device Type: SPD
- Clamping Voltage: 10 to 37
from Utmel Electronic Limited
HIGH SURGE ESD PROTECTION [See More]
- Standards: RoHS
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Clamping Voltage: -2000 to 4000
- Device Type: SPD
- Operating Temp: -40 to 185
from Utmel Electronic Limited
Power Outlet Strips SurgeProtector 7 Out 7'Cord 2160Joule BLK [See More]
- Standards: RoHS
- Device Type: Outlet Strip, Surge Protector
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Clamping Voltage: -2000 to 4000
- Device Type: SPD
- Operating Temp: -40 to 185
from Utmel Electronic Limited
SURGE PROT THYRIST NEG/POS SLIC [See More]
- Standards: RoHS
- Operating Temp: -40 to 302
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Surge Current: 8.3
- Device Type: SPD
- Clamping Voltage: -1000 to 2000
from Utmel Electronic Limited
SURGE SUPP TBU 100MA 250VIMP SMD [See More]
- Standards: RoHS
- Operating Temp: -40 to 257
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN EMC filters are used to enhance the EMC performance in the applications with power converters. [See More]
- Standards: RoHS
- Surge Current: 3.5
- Device Type: SPD
- Operating Temp: -40 to 221