Triggering RF Power Meters

14 Results
True RMS Power Sensors -- LB5967L
from LadyBug Technologies LLC

The LB5967L is a high accuracy, RF & Microwave Power Sensor for general purpose average power or True RMS and scalar measurements. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the... [See More]

  • Options & Features: Triggering
  • Frequency Range: 9000 to 6.70E10
  • dBm Measurement Range: -50 to 20
  • Bandwidth: -3 to 81
True RMS Power Sensors -- LB5975W
from LadyBug Technologies LLC

The LB5975W is a high accuracy, RF & Microwave Power Sensor for general purpose waveguide applications using a WR-15 connector. The sensor features exceptionally fast measurement speed, a broad dynamic range, and the widest set of options for programmatic and embedded applications in the... [See More]

  • Options & Features: Triggering
  • Frequency Range: 5.00E10 to 7.50E10
  • dBm Measurement Range: -50 to 18
  • Bandwidth: -3 to 81
True RMS Power Sensors 1 MHz to 9 GHz -- LBSF09A
from LadyBug Technologies LLC

The LBSF09A True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 1MHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a broad dynamic... [See More]

  • Options & Features: Triggering
  • Frequency Range: 1.00E6 to 9.00E9
  • dBm Measurement Range: -60 to 23
  • Output Interface: Universal Serial Bus
True RMS Power Sensors 4 kHz to 9 GHz -- LBSF09L
from LadyBug Technologies LLC

The LBSF09L True RMS, high sensitivity, high accuracy RF & microwave power sensor has frequency coverage from 4kHz to 9GHz and an 83dB dynamic range making ideal for EMC applications, general purpose average power and scalar measurements. The sensor features a fast measurement speed, a broad dynamic... [See More]

  • Options & Features: Triggering
  • Frequency Range: 4000 to 9.00E9
  • dBm Measurement Range: -60 to 23
  • Output Interface: Universal Serial Bus
SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
STEMlab 125-14 External Clock Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
STEMlab 125-14 ISO17024
from Red Pitaya, d.o.o.

Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20
STEMlab 125-14 Low Noise Bare OEM
from Red Pitaya, d.o.o.

STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]

  • Options & Features: Has Application Software for Host Computer; Auto-ranging; Battery powered (optional feature); Data Acquisition; Data storage/ logging; dB readings; Has Integrating Functions (optional feature); Programmable; Removable data storage; Has Scaling Function; Temperature Compensated (optional feature); Triggering
  • Display Type: Webpage
  • Form Factor: Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
  • dBm Measurement Range: -120 to 20