GPIB RF Power Meters

3 Results
RF Power Meters -- 4500B Peak Power Meter
from Boonton Electronics Corporation

4500B Peak Power Meter. The 4500B Peak Power Analyzer has been totally redesigned from the inside out. This meter is taking performance to a new peak and changing the way the industry views and analyzes RF data. Features: 8.4" TFT color LCD display. 100 ps timebase resolution. Automatic... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232; LAN
  • Display Type: Digital
  • Form Factor: Bench top
  • Bandwidth: 1.00E6 to 4.00E10
RF Power Meters -- 4530 Peak Power Meter
from Boonton Electronics Corporation

The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz. Dynamic Range: Peak Power >60 dB CW Power -90 dB. Synchronous/Asynchronous Triggering. Dual-channel statistical measurements... [See More]

  • Output Interface: GPIB; RS232; Video
  • Display Type: Digital
  • Form Factor: Bench top
  • Bandwidth: 5.00E7 to 4.00E10
RF Power Meters -- 4540 Peak Power Meter
from Boonton Electronics Corporation

Boonton ’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest detail... [See More]

  • Output Interface: Universal Serial Bus; GPIB; RS232; LAN
  • Display Type: Digital
  • Form Factor: Bench top
  • Bandwidth: 9900 to 4.00E10