Limit Switches Lifting Columns

3 Results
Heavy-Duty Lifting Columns for Height Adjustable Workstations -- TL17 Series
from TiMOTION Technology

TiMOTION ’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system... [See More]

  • Features: Home, Limit, Position Switches; Position Detector (optional feature)
  • Stroke: 9.84 to 47.24
  • Maximum Load: 450
  • Speed: 1.61
Motorized TV Lift for 32" - 60" TVs -- ty-01
from Progressive Automations

The TY-01 TV lift is the future of home entertainment. This is the perfect unit for completing your home automation experience. Its primary purposes are to keep your television out of sight until you need it and to adjust the height for optimal viewing pleasure. It is capable of lifting your TV up... [See More]

  • Features: Home, Limit, Position Switches
  • Speed: 0.9800
  • Stroke: 39
  • Retracted Length: 31.89
Heavy-Duty Lifting Columns for Height Adjustable Workstations -- TL18 Series
from TiMOTION Technology

TiMOTION ’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable... [See More]

  • Features: Home, Limit, Position Switches; Position Detector (optional feature)
  • Stroke: 3.94 to 27.56
  • Maximum Load: 1012
  • Speed: 1.77