Direct / Convection Web Dryers
from Despatch - ITW EAE
The new Despatch DriTechTM Dryer introduces a unique hybrid heating. technology for the next generation in metallization drying performance. The dryer is designed to decouple the VOC removal and binder burn-of. for a more efcient drying process. A centrally located point-of-generation. thermal... [See More]
- Heat Source: Direct / Convection; Hybrid Heating Technology
- Temperature: 752
- Equipment Type: Belt Conveyor Dryer
- Secondary Capability: Cooling / Freezing (optional feature)
from Air Control Industries Inc.
The ACI EL system is a semi-enclosed unite where the blower is contained within a stainless steel enclosure. [See More]
- Heat Source: Direct / Convection
- Special Features: 4 Slot Can Tunnel
- Equipment Type: Impingement Dryer
from Air Control Industries Inc.
The ‘LNL ’ system is ACI ’s premium drying solution whereby both the centrifugal blower and the air delivery device(s) are completely housed within a robust stainless steel enclosure. This configuration protects the blower from spray contamination and attenuates noise levels well... [See More]
- Heat Source: Direct / Convection
- Special Features: 2 x JetPlates
- Equipment Type: Impingement Dryer; Belt Conveyor Dryer