Belt Conveyor Dryer Web Dryers

2 Results
Dryer for Metallization Pastes -- DRITECH™
from Despatch - ITW EAE

The new Despatch DriTechTM Dryer introduces a unique hybrid heating. technology for the next generation in metallization drying performance. The dryer is designed to decouple the VOC removal and binder burn-of. for a more efcient drying process. A centrally located point-of-generation. thermal... [See More]

  • Equipment Type: Belt Conveyor Dryer
  • Heat Source: Direct / Convection; Hybrid Heating Technology
  • Temperature: 752
  • Secondary Capability: Cooling / Freezing (optional feature)
Low Noise Level Drying System -- LNL-03
from Air Control Industries Inc.

The ‘LNL ’ system is ACI ’s premium drying solution whereby both the centrifugal blower and the air delivery device(s) are completely housed within a robust stainless steel enclosure. This configuration protects the blower from spray contamination and attenuates noise levels well... [See More]

  • Equipment Type: Impingement Dryer; Belt Conveyor Dryer
  • Special Features: 2 x JetPlates
  • Heat Source: Direct / Convection