C-AFM Scanning Probe Microscopes
from Oxford Instruments
The Asylum Research Cypher ES builds on the exceptional performance of the Cypher S and adds full environmental control features. The same high resolution, speed and stability are maintained while easily operating in controlled gas or liquid environments, at temperatures from 0-250 °C, and in... [See More]
- Scanning Probe Microscope Type: AFM; C-AFM; PFM
- Application: Biological / Life Sciences
from Oxford Instruments
The Cypher ES Polymer Edition is a special configuration of the Cypher ES AFM tailored to excel in polymer science research. It shares the same extraordinary performance and versatility as the Cypher ES, but comes standard with blueDrive photo thermal excitation, three powerful techniques from our... [See More]
- Scanning Probe Microscope Type: AFM; C-AFM; PFM
- Application: Biological / Life Sciences
from Oxford Instruments
The Asylum Research Cypher S is the base model of the Cypher AFM microscope family. The Cypher S was the first commercially available fast-scanning AFM, and the Cypher family AFMs remain the only full-featured fast-scanning AFMs that are compatible with a complete range of modes and accessories. [See More]
- Scanning Probe Microscope Type: AFM; C-AFM; PFM
- Application: Biological / Life Sciences
from Oxford Instruments
The Cypher VRS AFM is the first and only full-featured video-rate AFM. Finally, researchers can measure nanoscale dynamic processes at video-rate speeds with all of the resolution, versatility, and ease of use that are the hallmarks of an Asylum Research Cypher AFM. High resolution video-rate... [See More]
- Scanning Probe Microscope Type: AFM; C-AFM; PFM
- Application: Biological / Life Sciences
from Oxford Instruments
The MFP-3D Infinity ™ is the flagship and highest-performing member of the MFP-3D AFM family. Infinity has the widest range of imaging modes and accessories, with renowned versatility, powerful capabilities, and a system architecture ready for future expansion. The MFP-3D Infinity will make... [See More]
- Scanning Probe Microscope Type: AFM; C-AFM; PFM
- Application: Biological / Life Sciences
from Oxford Instruments
The MFP-3D Origin ™ features Asylum Research performance and quality at a price competitive with most low-cost AFMs. Origin marks the intersection of performance and affordability and offers high-resolution imaging, supports large samples, most imaging modes, and many accessories. It's simply... [See More]
- Scanning Probe Microscope Type: AFM; C-AFM; PFM
- Application: Biological / Life Sciences
from Oxford Instruments
The MFP-3D Origin+ features high performance and extensive capabilities at a price competitive with most low-cost AFMs. The MFP-3D Origin+ is an extremely versatile and high performance research AFM ready for almost any field of research. It features the same core performance as the MFP-3D Origin... [See More]
- Scanning Probe Microscope Type: AFM; C-AFM; PFM
- Application: Biological / Life Sciences
from Oxford Instruments
The Asylum Research MFP-3D-BIO sets the standard for integrating AFM and optical microscopy for bioscience research. It is the only bio-AFM that makes no compromises to AFM imaging resolution, force measurement performance, or application versatility while seamlessly integrating with a full range of... [See More]
- Scanning Probe Microscope Type: AFM; C-AFM; PFM
- Application: Biological / Life Sciences