Heavy Duty Safety Storage Cabinets
from MarShield
MarShield manufactures a wide range of Standard or Custom Designed Lead Lined Laboratory Furniture suitable for Nuclear Medicine or Radiochemistry laboratories. MarShield has worked extensively with architects, engineers, contractors and end-users like doctors, hospitals, laboratories, and medical... [See More]
- Features: Heavy Duty
- Material: Steel
from Borroughs Corporation
The world leader in steel storage design and engineering, Borroughs combines quality materials, advanced engineering and industry-leading construction to create weapons racks, cabinets and modular components with durability and functionality not readily available in competitive products. • The... [See More]
- Features: Heavy Duty
- Material: Steel
from Strong Hold Products
These cabinets store 55-gallon drums vertically. This all-welded double wall cabinet features 12-gauge exterior walls and 16-gauge interior walls spaced 1 1/2" apart. Air vents on each side of the cabinet allow ventilation. The manual closing double doors include the 3-point locking system. The 9"... [See More]
- Features: Heavy Duty
- Width: 58.00
- Height: 72.00
- Depth: 30.00