Bi-Pin T-8 UV Lamps

4 Results
UVC Lamps -- 2050181 [927941904020 from Philips Lighting Co.]
from RS Components, Ltd.

Philips Lighting 927941904020 [See More]

  • Base Type: Bi-Pin T8; Single Pin T-8; G13
  • Maximum Overall Length: 23.78
  • Diameter: 28
Germicidal Tube -- G10T8
from GE Lighting

PREHEAT TYPE. 14 INCH NOMINAL LENGTH. 10 W WATTAGE. T8 LAMP TYPE. 6000 LIFE IN HOUR. G13 MEDIUM 2 PIN LAMP BASE. BULB MATERIAL CLEAR UV TRANSMITTING GLASS. UVC OUTPUT POWER 2.7 W. PACKAGING QUANTITY 24 [See More]

  • Base Type: Bi-Pin T8; Miniature Bi-Pin
  • Maximum Overall Length: 14
  • Lamp Power: 10
  • Rated Average Life: 6000
Germicidal Tube -- G15T8
from GE Lighting

18 INCH NOMINAL LENGTH. 15 W WATTAGE. T8 LAMP TYPE. 7500 LIFE IN HOUR. G13 MEDIUM 2-PIN LAMP BASE. BULB MATERIAL CLEAR UV TRANSMITTING GLASS. UVC OUTPUT POWER 4.8 W [See More]

  • Base Type: Bi-Pin T8; Miniature Bi-Pin
  • Maximum Overall Length: 18
  • Lamp Power: 15
  • Rated Average Life: 7500
Germicidal Tube -- G55T8/HO
from GE Lighting

36 INCH NOMINAL LENGTH. 55 W WATTAGE. T8 LAMP TYPE. 8000 LIFE IN HOUR. MEDIUM BI-PIN, G13 LAMP BASE. UVC OUTPUT POWER 18 W. PRODUCT TECHNOLOGY LINEAR FLUORESCENT. BULB MATERIAL UV TRANSMITTING GLASS. COLOR CLEAR [See More]

  • Base Type: Bi-Pin T8; Medium; Medium Bipost
  • Maximum Overall Length: 36
  • Lamp Power: 55
  • Rated Average Life: 8000