Miniature Bi-Pin UV Lamps
2 Results
Germicidal Tube -- G10T8
from GE Lighting
from GE Lighting
PREHEAT TYPE. 14 INCH NOMINAL LENGTH. 10 W WATTAGE. T8 LAMP TYPE. 6000 LIFE IN HOUR. G13 MEDIUM 2 PIN LAMP BASE. BULB MATERIAL CLEAR UV TRANSMITTING GLASS. UVC OUTPUT POWER 2.7 W. PACKAGING QUANTITY 24 [See More]
- Base Type: Bi-Pin T8; Miniature Bi-Pin
- Maximum Overall Length: 14
- Lamp Power: 10
- Rated Average Life: 6000
Germicidal Tube -- G15T8
from GE Lighting
from GE Lighting
18 INCH NOMINAL LENGTH. 15 W WATTAGE. T8 LAMP TYPE. 7500 LIFE IN HOUR. G13 MEDIUM 2-PIN LAMP BASE. BULB MATERIAL CLEAR UV TRANSMITTING GLASS. UVC OUTPUT POWER 4.8 W [See More]
- Base Type: Bi-Pin T8; Miniature Bi-Pin
- Maximum Overall Length: 18
- Lamp Power: 15
- Rated Average Life: 7500