Chemical / Materials Processing Quartz Tube and Rod

2 Results
Quartz Rod
from Robuster Quartz

Robuster Quartz manufactures fused quartz rods in a variety of lengths and diameters. Specially in semiconductor market. Fused quartz rods come in standard 4 feet long with diameters ranging from 1 mm to 40 mm. Robuster Quartz rods ’ purity levels (99.9998% SiO2) are attained by careful... [See More]

  • Applications: Chemical or material processing; HV / Electrical; Mechanical. Physical, Thermal Applications
  • Width / OD: 0.0394 to 1.57
  • Shape / Form: Rod
Quartz Tube
from Robuster Quartz

We can supply quartz tube, large diameter quartz tube and wall thickness of large diameter (4-10 mm wall thickness) transparent quartz glass tube, large diameter filter UV, ozone, low hydroxyl (OH <2ppm) and a light source with a quartz tube, quartz glass rod (OD1mm-60mm), quartz glass, quartz... [See More]

  • Applications: Chemical or material processing
  • Width / OD: 0.0394 to 3.94
  • Shape / Form: Tube
  • Thickness: 0.0394 to 0.3937