Rod Stock Quartz Tube and Rod
2 Results
Quartz Rod
from Robuster Quartz
from Robuster Quartz
Robuster Quartz manufactures fused quartz rods in a variety of lengths and diameters. Specially in semiconductor market. Fused quartz rods come in standard 4 feet long with diameters ranging from 1 mm to 40 mm. Robuster Quartz rods ’ purity levels (99.9998% SiO2) are attained by careful... [See More]
- Shape / Form: Rod
- Applications: Chemical or material processing; HV / Electrical; Mechanical. Physical, Thermal Applications
- Width / OD: 0.0394 to 1.57
Type 214 Clear Fused Quartz Ceramic Component
from San Jose Delta Associates, Inc.
from San Jose Delta Associates, Inc.
San Jose Delta performs precision machining, grinding and polishing services on ceramics, Macor-Machinable Glass Ceramic by Corning, Beryllium Oxide, Quartz and other hard and ceramic like materials. [See More]
- Shape / Form: Rod; Tube; Custom Shape
- Thermal Conductivity: 1.4
- CTE: 0.5500
- Dielectric Strength: 5.00E7