TSSOP RF Power Detector ICs

9 Results
RF Detectors -- 1127-3023-ND
from DigiKey

IC RF DETECT 45MHZ-2.7GHZ 8MSOP [See More]

  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Input Voltage: 2.7 to 5.5
  • Frequency Range: 45 to 2700
RF Detectors -- 175-MAX2015EUA+TCT-ND
from DigiKey

IC RF DETECT 100MHZ-2.5GHZ 8UMAX [See More]

  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • dBm Measurement Range: -55 to 5
  • Frequency Range: 100 to 2500
  • Input Voltage: 2.7 to 5.25
RF Detectors -- 505-AD8302ARUZ-ND
from DigiKey

"RF Detector IC General Purpose 2.7GHz -60dBm ~ 0dBm ±0.5dB 14-TSSOP (0.173"", 4.40mm Width)" [See More]

  • Package Type: TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
  • dBm Measurement Range: -60 to 0.0
  • Frequency Range: 2700
  • Input Voltage: 2.7 to 5.5
RF Detectors -- 505-AD8313ARMZ-ND
from DigiKey

"RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 100MHz ~ 2.5GHz -65dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" [See More]

  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • dBm Measurement Range: -65 to 0.0
  • Frequency Range: 100 to 2500
  • Input Voltage: 2.7 to 5.5
RF Detectors -- 505-AD8362ARUZ-ND
from DigiKey

"RF Detector IC Cellular, GSM, CDMA, TDMA, TETRA 50Hz ~ 3.8GHz -52dBm ~ 8dBm ±0.5dB 16-TSSOP (0.173"", 4.40mm Width)" [See More]

  • Package Type: TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
  • dBm Measurement Range: -52 to 8
  • Frequency Range: 5.00E-5 to 3800
  • Input Voltage: 4.5 to 5.5
RF Detectors -- 505-ADL5501AKSZ-R7CT-ND
from DigiKey

RF Detector IC General Purpose 50MHz ~ 6GHz -18dBm ~ 6dBm ±1dB 6-TSSOP, SC-88, SOT-363 [See More]

  • Package Type: TSSOP; 6-TSSOP, SC-88, SOT-363
  • dBm Measurement Range: -18 to 6
  • Frequency Range: 50 to 6000
  • Input Voltage: 2.7 to 5.5
RF Detectors -- 505-LTC5508ESC6#TRMPBFCT-ND
from DigiKey

RF Detector IC General Purpose 300MHz ~ 7GHz -32dBm ~ 12dBm 6-TSSOP, SC-88, SOT-363 [See More]

  • Package Type: TSSOP; 6-TSSOP, SC-88, SOT-363
  • dBm Measurement Range: -32 to 12
  • Frequency Range: 300 to 7000
  • Input Voltage: 2.7 to 6
RF Detectors -- AD8361ARM-ND
from DigiKey

"RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" [See More]

  • Package Type: TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
  • Input Voltage: 2.7 to 5.5
  • Frequency Range: 2500
RF Detectors -- MAX2204EXK+TCT-ND
from DigiKey

RF Detector IC Cellular, W-CDMA 450MHz ~ 2.5GHz -16dBm ~ 5dBm ±0.5dB 5-TSSOP, SC-70-5, SOT-353 [See More]

  • Package Type: TSSOP; 5-TSSOP, SC-70-5, SOT-353
  • dBm Measurement Range: -16 to 5
  • Frequency Range: 450 to 2500
  • Input Voltage: 2.7 to 3.3