Three Phase AC Generator Heads and Alternators
from Nidec Power
Kato Engineering Ultra High Efficiency alternators range from 380 to 690 V.* Kato Engineering's patented high efficiency units deliver optimum efficiencies beyond the traditional approach to high efficiency generators. Kato Engineering designs power generation systems that can comply with numerous... [See More]
- Output Type: Three Phase AC
- Output Power: 500 to 2000
- Drive Type: Direct Driven
- Voltage: 380 to 13800
from Cummins, Inc.
Cummins Power Generation provides efficient, fully-integrated systems built for reliability in uncertain circumstances. We're here to keep you up and running, no matter what. Our product lines, including Cummins Power Generation, Onan, Generator Technologies and G-Drive, are designed with... [See More]
- Output Type: Single Phase AC; Three Phase AC
- Voltage: 220 to 13800
- Drive Type: Direct Driven
- Output Frequency: 50 Hz; 60 Hz
from Nidec Power
Kato Engineering offers a complete line of high frequency (400 Hz) generators. These units provide economical power for grounded aircraft's navigational equipment, ground power and military support products. Kato Engineering designs power generation systems that can comply with numerous... [See More]
- Output Type: Three Phase AC
- Output Power: 100
- Drive Type: Direct Driven
- Voltage: 115 to 416
from Nidec Power
Kato Engineering high voltage generators range from 6000 - 15,000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation systems that can... [See More]
- Output Type: Three Phase AC
- Output Power: 750 to 25000
- Drive Type: Direct Driven
- Voltage: 6000 to 15000