Direct Driven Generator Heads and Alternators

6 Results
Power Generation -- Business-Critical Power Solutions
from Cummins, Inc.

Cummins Power Generation provides efficient, fully-integrated systems built for reliability in uncertain circumstances. We're here to keep you up and running, no matter what. Our product lines, including Cummins Power Generation, Onan, Generator Technologies and G-Drive, are designed with... [See More]

  • Drive Type: Direct Driven
  • Voltage: 220 to 13800
  • Output Type: Single Phase AC; Three Phase AC
  • Output Frequency: 50 Hz; 60 Hz
High Efficiency Generators
from Nidec Power

Kato Engineering Ultra High Efficiency alternators range from 380 to 690 V.* Kato Engineering's patented high efficiency units deliver optimum efficiencies beyond the traditional approach to high efficiency generators. Kato Engineering designs power generation systems that can comply with numerous... [See More]

  • Drive Type: Direct Driven
  • Output Power: 500 to 2000
  • Output Type: Three Phase AC
  • Voltage: 380 to 13800
Direct Drive Wind Turbine Generators
from GE Power Conversion

High reliability for wind turbine drive trains. GE ’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our direct-drive permanent magnet generators offer high reliability for the full drive train. Elimination... [See More]

  • Drive Type: Direct Driven
  • Voltage: 690 to 14400
  • Output Power: 2500 to 12500
High Frequency Generators
from Nidec Power

Kato Engineering offers a complete line of high frequency (400 Hz) generators. These units provide economical power for grounded aircraft's navigational equipment, ground power and military support products. Kato Engineering designs power generation systems that can comply with numerous... [See More]

  • Drive Type: Direct Driven
  • Output Power: 100
  • Output Type: Three Phase AC
  • Voltage: 115 to 416
Doubly Fed Induction Wind Turbine Generators
from GE Power Conversion

A standard for today's onshore wind turbines. GE ’s Power Conversion business range of Wind Generators is suitable for high-power solutions for both onshore and offshore wind turbines. GE ’s Doubly Fed Induction Generators ’ excitation is controlled independently of the grid to... [See More]

  • Drive Type: Direct Driven
  • Voltage: 690 to 15000
  • Output Power: 2500 to 10000
High Voltage AC Generators
from Nidec Power

Kato Engineering high voltage generators range from 6000 - 15,000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation systems that can... [See More]

  • Drive Type: Direct Driven
  • Output Power: 750 to 25000
  • Output Type: Three Phase AC
  • Voltage: 6000 to 15000