Commercial Chilled Beams
from Dadanco
With active chilled beam systems the building ’s primary/ventilation air is continuously supplied to the active chilled beam terminal units by the central air handling system. This primary/ventilation air is cooled or heated to partially handle the temperature-driven sensible loads, while in... [See More]
- Application: Commercial; Industrial
from LTG Incorporated
Comfortable even in complex installation situations in single and banded configuration: draftfree air conditioning even for critical projects. Designed for installation in band grid ceilings of low height. Optimized for cooling office rooms. Matching product to supplement fan coil unit VDC with the... [See More]
- Application: Commercial
- Cooling Capacity: 2800
from LTG Incorporated
Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements. Type HDF-300: for 1 x 4 ft ceiling grid. Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types. Energy-efficient by low primary pressures and high cooling output. [See More]
- Application: Commercial
- Cooling Capacity: 9200
from LTG Incorporated
Perfect for air conditioning of outer zones with fa çade glazing. Compact and powerful, flexible and efficient. For ventilating, heating or/and cooling occupied zones (perimeter zones) with varying loads and transient load changes. Unit can be selected for difficult installation situations. [See More]
- Application: Commercial
- Cooling Capacity: 4200
from LTG Incorporated
Five stars for efficient and silent ventilation, heating and cooling without a fan. HFFsuite ensures an optimum climate and comfortable sleep in hotel rooms. As quiet as a whisper even at maximum power: less than 24 dB(A). Maximum cooling capacity in a restricted space, even with condensate-free... [See More]
- Application: Commercial
- Cooling Capacity: 5600
from LTG Incorporated
The induction unit for any application – equally suitable for new construction and renovation objects. Comfortable air conditioning even for complex installation and room situations! Energy-efficient cooling and heating!. High comfort by LTG mixed/displacement ventilation. Many versions are... [See More]
- Application: Commercial
- Cooling Capacity: 5600
from LTG Incorporated
Induction unit with a wide range of uses: comfortable air conditioning even for complex installation and room situations!. Energy-efficient cooling and heating in both new and modernised buildings. High comfort by LTG mixed/displacement ventilation. Many versions are suitable even for special... [See More]
- Application: Commercial
from LTG Incorporated
Unnecessary venting is a thing of the past with the SmartFlow technology! The HFVsf adjusts the fresh air volume and cooling output to the currently requirements. This means minimum energy costs at highest comfort. It ‘s an investment that pays off!. Highest energy efficiency by low primary... [See More]
- Application: Commercial
- Cooling Capacity: 3700
from LTG Incorporated
Create ideal room conditions with the patented LTG System Indivent that combines the benefits of induction technology in system combination with highly inductive LDB linear diffusers. High comfort through low air speed, even temperatures and low sound power levels. High flexibility in room design:... [See More]
- Application: Commercial
- Cooling Capacity: 5000
from LTG Incorporated
With an installation height of only 12 ″ the new VKL SystemIndivent ® easily fits into suspended ceilings of office or retail spaces. Benefit from numerous advantages: Unique combination of fan coil and high induction. linear diffuser. Elegant design: optically a linear diffuser. [See More]
- Application: Commercial