Instrument / Meter Linear Velocity Sensors

3 Results
Laser Surface Velocimeter -- LSV-1000
from Polytec, Inc.

Precision speed and length measurements are critical for controlling production costs and for process optimization of continuous or quasi-continuous production. The ideal sensor must meet or exceed contact sensor performance while increasing dependability, surviving adverse industrial environments... [See More]

  • Device Category: Instrument / Meter
  • Accuracy: 0.05
  • Maximum Velocity: 2382
  • Technology: Optical
Laser Surface Velocimeter -- LSV-300
from Polytec, Inc.

The new velocimeter is comprised of the recently developed LSV-E-300 Signal Processor and the family of LSV-I-300 measurement heads. Based on heterodyne demodulation, the LSV- 300 measures forward, backward and standstill motion conditions making it the most versatile velocimeter on the market. [See More]

  • Device Category: Instrument / Meter
  • Accuracy: 0.05
  • Maximum Velocity: 1640
  • Technology: Optical
Laser Surface Velocimeter -- LSV-6000
from Polytec, Inc.

The LSV-6200 Velocimeter Controller uses state-of-the-art digital signal processing technology (DSP) to provide velocity and length data with high precision fromthe evaluation of the Doppler signalsupplied bythe laser-based Velocimter sensor head. [See More]

  • Device Category: Instrument / Meter
  • Accuracy: 0.05
  • Maximum Velocity: 4331
  • Technology: Optical