Sensor / Transducer Linear Velocity Sensors

8 Results
Series 100 - Linear Velocity Transducers -- Model 0100-0000
from Trans-Tek, Inc.

The Series 100 Linear Velocity Transducers provide a simple yet accurate means of measuring linear velocity. They consist of high coercive force permanent magnet cores which induce sizable DC voltage while moving concentrically within shielded coils. The basic design permits operation without... [See More]

  • Device Category: Sensor / Transducer
  • Measurement Range: 1.3
  • Maximum Velocity: 4150
  • Accuracy: 2.50
Analog to Digital (A/D) Convertor Speed Sensors -- VD Series
from Sensoronix, Inc.

Due to the active solid state signal conditioning integral with this variable reluctance speed sensor, it converts a sine wave signal output to produce a digital square wave signal with constant amplitude regardless of variations in speed. [See More]

  • Device Category: Sensor / Transducer
  • Technology: Variable Reluctance
  • Maximum Velocity: 30 to 100
  • Output / Interface: Sine Wave
HIGH FREQUENCY INDUSTRIAL ICP® VELOCITY SENSOR -- EXVO622B01
from PCB Piezotronics, Inc.

Intrinsically-safe, industrial, ceramic shear ICP ® accel, 100 mV/ips, 3 to 9k Hz, top exit, 2-pin conn., frequency sweep ISO 17025 accredited calibration [See More]

  • Device Category: Sensor / Transducer
  • Operating Temperature: -65 to 250
  • Maximum Velocity: 50
  • Maximum Shock: 5000
Linear Output 0 -10 VDC Speed Sensors -- HA Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) DC voltage. [See More]

  • Device Category: Sensor / Transducer
  • Output / Interface: Voltage
  • Technology: Hall Effect
  • Features: Vehicular / Transportation Application
IN-LINE ICP TO 4-20 MA OUTPUT VELOCITY CONVERTER -- 682A09
from PCB Piezotronics, Inc.

Vibration transmitter (for use w/ICP ® sensor), 4 to 20 mA output, 10 to 1k Hz [See More]

  • Device Category: Sensor / Transducer
  • Output / Interface: Current
  • Maximum Velocity: 0.0 to 1
  • Operating Temperature: -40 to 185
Linear Output 4-20 mA Speed Sensors -- HA Series
from Sensoronix, Inc.

Non-contact magnetic sensors that measure the distortion of magnetic field created by a ferrous target. These sensors are designed to convert a digital square wave signal produced by a ferrous target wheel to an analog ( linear) 4 to 20mA output. [See More]

  • Device Category: Sensor / Transducer
  • Output / Interface: Current
  • Technology: Hall Effect
  • Features: Vehicular / Transportation Application
SEISMOPROBE - 2 WIRE -- 9200-06-15-07-04
from PCB Piezotronics, Inc.

Seismoprobe Velocity Two-wire Transducer, 0 ± 100 angle, 10 Hz, 15 feet integral cable, isolated circular 1/4-in 28 UNF stud, ATEX/IECEx approved [See More]

  • Device Category: Sensor / Transducer
Universal Transmitter -- 682A06
from PCB Piezotronics, Inc.

DIN rail mount controller for use with universal inputs, 2 form A relays. Fully programmable universal transmitter with current output, voltage output, and two relay outputs. Provides loop power for 2-wire, 4-20 mA sensors and transmitters, and accepts mA, VDC, RTD, TC, linear resistance, and... [See More]

  • Device Category: Sensor / Transducer
  • Operating Temperature: -4 to 140