Short Circuit Protection Solar Charge Controllers

7 Results
Junction Box Mounted Solar Controller -- SunKeeper™ SK-12
from Morningstar Corporation

Morningstar's SunKeeper ™ solar controller provides a low cost regulated output directly from the solar module to maximize battery life in small solar power applications. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key... [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection
  • Output Current: 12
  • Technology: PWM
  • System Voltage: 12
Small System Solar Controller -- SunSaver™ SS-10-12V
from Morningstar Corporation

Morningstar's SunSaver ™ is the world's leading small solar controller for both professional and consumer applications including standard features and capabilities not found in any other small PV controller. Morningstar Corporation provides charge controllers and inverters for off-grid... [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
  • Output Current: 10
  • Technology: PWM
  • System Voltage: 12
Solar Charge Controller with Maximum Power Point Tracking -- TriStar MPPT™ TS-MPPT-30
from Morningstar Corporation

Morningstar ’s TriStar MPPT solar controller with TrakStar Technology ™ is an advanced maximum power point tracking (MPPT) battery charger for off-grid photovoltaic (PV) systems up to 3kW. The controller provides the industry ’s highest peak efficiency of 99% and significantly less... [See More]

  • Features: Short Circuit Protection; Reverse Current Protection; Displays
  • Output Current: 30
  • Technology: MPPT
  • System Voltage: 12 to 48
Solar Controller for Solar Home Systems -- SHS™ SHS-10
from Morningstar Corporation

Morningstar's SHS ™ controller was specifically designed to meet the needs of rural solar home systems in developing countries. It provides many features and benefits not available on other controllers including automatic lighting control. This controller is not sold in the USA or Canada. [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Over Current Protection; Reverse Current Protection
  • Output Current: 170
  • Technology: PWM
  • System Voltage: 14.3
Solar Controller with Maximum Power Point Tracking -- SunSaver MPPT™
from Morningstar Corporation

Morningstar ’s SunSaver MPPT ™ solar controller with TrakStar ™ Technology is an advanced maximum power point tracking (MPPT) battery charger for off-grid PV systems. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power... [See More]

  • Features: Short Circuit Protection; Built-in Data Logger
  • Output Current: 15
  • Technology: MPPT
  • System Voltage: 14 to 24
Three-Function Solar Controller -- TriStar™ TS-45
from Morningstar Corporation

Morningstar's TriStar ™ is a three-function controller that provides reliable solar battery charging, load control or diversion regulation. It is rated at 45 or 60 amps, both at 12-48 volts, and has an optional meter, remote meter and remote temperature sensor. Key Features and Benefits. [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
  • Output Current: 45
  • Technology: PWM
  • System Voltage: 12 to 48
Two Battery Solar Controller with Remote Meter -- SunSaver Duo™ SSD-25
from Morningstar Corporation

Morningstar ’s SunSaver Duo ™ is an advanced PWM two battery controller for RV ’s, caravans, boats and cottages. Rated for 25 amps at 12 volts DC, this product will charge two separate and isolated batteries at the same time, such as a "house" and an engine battery, based on user... [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
  • Output Current: 25
  • Technology: PWM
  • System Voltage: 30