Reverse Polarity Protection Solar Charge Controllers

11 Results
Junction Box Mounted Solar Controller -- SunKeeper™ SK-12
from Morningstar Corporation

Morningstar's SunKeeper ™ solar controller provides a low cost regulated output directly from the solar module to maximize battery life in small solar power applications. Morningstar Corporation provides charge controllers and inverters for off-grid Photovoltaic (PV) solar power systems. Key... [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection
  • Output Current: 12
  • Technology: PWM
  • System Voltage: 12
Solar Charge Controller -- Solar Boost 1524iX
from Blue Sky Energy, Inc.

Patented Maximum Power Point Tracking technology allows Solar Boost 1524iX to increase charge current up to 30% or more compared to conventional charge controllers. Don ’t waste your money by throwing PV power away! Get the power you paid for with a Solar Boost charge controller. Solar Boost... [See More]

  • Features: Reverse Polarity Protection; Reverse Current Protection; Displays (optional feature)
  • Output Current: 15 to 20
  • Technology: MPPT
  • Battery Voltage: 12 to 24
Small System Solar Controller -- SunSaver™ SS-10-12V
from Morningstar Corporation

Morningstar's SunSaver ™ is the world's leading small solar controller for both professional and consumer applications including standard features and capabilities not found in any other small PV controller. Morningstar Corporation provides charge controllers and inverters for off-grid... [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
  • Output Current: 10
  • Technology: PWM
  • System Voltage: 12
Solar Charge Controller -- Solar Boost 2512i-HV & 2512iX-HV
from Blue Sky Energy, Inc.

Available both as low cost and full featured versions. Great for cost sensitive applications that require a quality, reliable MPPT controller capable of running 60 Cell modules. Full featured version includes LVD load control or lighting control. Patented Maximum Power Point Tracking technology... [See More]

  • Features: Reverse Polarity Protection; Reverse Current Protection; Displays (optional feature)
  • Output Current: 20 to 25
  • Technology: MPPT
  • Battery Voltage: 12
Solar Controller for Solar Home Systems -- SHS™ SHS-10
from Morningstar Corporation

Morningstar's SHS ™ controller was specifically designed to meet the needs of rural solar home systems in developing countries. It provides many features and benefits not available on other controllers including automatic lighting control. This controller is not sold in the USA or Canada. [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Over Current Protection; Reverse Current Protection
  • Output Current: 170
  • Technology: PWM
  • System Voltage: 14.3
Solar Charge Controller -- Solar Boost 3000i
from Blue Sky Energy, Inc.

Blue Sky Energy ’s new Solar BoostTM 3000i solar charge controller charges 12V batteries at up to 30 amps from conventional 36 cell 12V PV modules. Patented MPPT technology operates the modules electrically in a manner that harvests all available PV power and can increase charge current up to... [See More]

  • Features: Reverse Polarity Protection; Reverse Current Protection; Displays
  • Output Current: 30
  • Technology: MPPT
  • Battery Voltage: 12
Three-Function Solar Controller -- TriStar™ TS-45
from Morningstar Corporation

Morningstar's TriStar ™ is a three-function controller that provides reliable solar battery charging, load control or diversion regulation. It is rated at 45 or 60 amps, both at 12-48 volts, and has an optional meter, remote meter and remote temperature sensor. Key Features and Benefits. [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
  • Output Current: 45
  • Technology: PWM
  • System Voltage: 12 to 48
Solar Charge Controller -- Solar Boost 3024(D)iL-DUO
from Blue Sky Energy, Inc.

The Solar Boost 3024i is a 12/24V MPPT type Photovoltaic (PV) battery charge controller. It also includes an auxiliary output which can serve as a 20 amp load controller. The DUO-Option Diversion Control upgrade converts the 3024 ’s 20 amp auxiliary output into a separate 20 amp diversion type... [See More]

  • Features: Reverse Polarity Protection; Reverse Current Protection; Displays (optional feature)
  • Output Current: 20
  • Technology: MPPT
  • Battery Voltage: 12 to 24
Two Battery Solar Controller with Remote Meter -- SunSaver Duo™ SSD-25
from Morningstar Corporation

Morningstar ’s SunSaver Duo ™ is an advanced PWM two battery controller for RV ’s, caravans, boats and cottages. Rated for 25 amps at 12 volts DC, this product will charge two separate and isolated batteries at the same time, such as a "house" and an engine battery, based on user... [See More]

  • Features: Reverse Polarity Protection; Short Circuit Protection; Reverse Current Protection; Displays
  • Output Current: 25
  • Technology: PWM
  • System Voltage: 30
Solar Charge Controller -- Solar Boost 3024iL & 3024DiL
from Blue Sky Energy, Inc.

Patented Maximum Power Point Tracking technology allows Solar Boost 3024iL to increase charge current up to 30% or more compared to conventional charge controllers. Don ’t waste your money by throwing PV power away!. Solar Boost 3024iL ’s advanced fully automatic 3-stage charge control... [See More]

  • Features: Reverse Polarity Protection; Reverse Current Protection; Displays (optional feature)
  • Output Current: 20
  • Technology: MPPT
  • Battery Voltage: 12 to 24
Solar Charge Controller -- Sun Charger 30 - SC30(-LVD)
from Blue Sky Energy, Inc.

A precise PWM solar charge controller 12V/30 amp entry level quality solar controller. PWM control combined with a sophisticated 3-stage charge algorithm to optimally charge batteries and built in digital display are some of the key features. RV ’ers new to Solar will love the ease of... [See More]

  • Features: Reverse Polarity Protection; Reverse Current Protection; Displays
  • Output Current: 30
  • Technology: PWM
  • Battery Voltage: 12