Category: Digital Panel Meters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About



Industry Leaders In Solar Boost™ Charge Controllers With Maximum Power Point Tracking (MPPT)

Blue Sky Energy, Inc. is a quality driven, customer oriented company. Our development of Maximum Power Point Tracking technology in 1998 led to the issuance of two patents. Our products are used worldwide to provide power in battery based or off-grid systems.

Whether the system is a remote telecomm site, security camera, portable solar power system for the military, an RV or boat, Solar Boost products are selected because of their proven reliability, consistent quality and affordable prices. Our patented technology delivers up to 30% more power from your PV Modules than conventional solar charge controllers.

Blue Sky Energy created the Integrated Power Net™, or IPN Network, to provide both a charge controller communication strategy as well as create the next generation of Solar Boost MPPT charge controllers. The advanced high speed digital network, allows up to 8 IPN capable charge controllers to communicate with each other and operate as a single machine rather than separate charge controllers. The IPN Network also allows networked controllers to share an optional battery temperature sensor and remote display. The IPN Network does not require an additional controller, display or other special communication hardware or software to operate.

Blue Sky Energy and Genasun have merged! This allows us to to offer the off-grid power industry's most extensive lineup of power electronics. More importantly, collaboration will lead to combining the best from both companies and the engineering and co-development of new, advanced off-grid products that are rugged, efficient, and easy to use.

Supplier Directory Categories