Unhardened Spline Shafts
2 Results
Grob Standard Spline Shaft -- 0250-20-2
from Grob, Inc.
from Grob, Inc.
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area. Grob spline shafts are made with even number of teeth and are parallel over two or more teeth. When your project requires mating parts, look no further. [See More]
- Additional Material Specifications: Unhardened; Chipless Cold-Rolled
- Length: 24 to 36
- Diameter: 0.2630 to 0.2650
- Shaft Material: Aluminum (optional feature); Stainless Steel (optional feature); Steel; 1117 Mild Steel
Splined Hub -- 68 10 050
from ATLANTA Drive Systems, Inc.
from ATLANTA Drive Systems, Inc.
Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock full-length drawn or... [See More]
- Additional Material Specifications: Unhardened
- Length: 1.97
- Diameter: 1.18
- Shaft Material: Steel