Steel Spline Shafts

5 Results
10 Teeth, 18mm (Nominal Size), External Spline with Two (2) Shanks. -- A 1C25MH1820
from Stock Drive Products & Sterling Instrument - SDP/SI

There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform... [See More]

  • Shaft Material: Steel; Carbon Steel
  • Length: 7.87
16 Teeth, 11/32" Nominal Dia., External Spline -- A 1C25-34401
from Stock Drive Products & Sterling Instrument - SDP/SI

There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform... [See More]

  • Shaft Material: Steel; Carbon Steel
  • Length: 12
Spline Shafts
from Arrow Gear Company

Splines are another type of parallel axis component manufactured by Arrow Gear. While gears can be configured in a) both external, or b) one external and one internal, splines are always used in a combination of one external and one internal. Both splined members have the same number of teeth with... [See More]

  • Shaft Material: Stainless Steel; Steel
Grob Standard Spline Shaft -- 0250-20-2
from Grob, Inc.

Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area.  Grob spline shafts are made with even number of teeth and are parallel over two or more teeth.  When your project requires mating parts, look no further. [See More]

  • Shaft Material: Aluminum (optional feature); Stainless Steel (optional feature); Steel; 1117 Mild Steel
  • Length: 24 to 36
  • Diameter: 0.2630 to 0.2650
  • Additional Material Specifications: Unhardened; Chipless Cold-Rolled
Splined Hub -- 68 10 050
from ATLANTA Drive Systems, Inc.

Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock full-length drawn or... [See More]

  • Shaft Material: Steel
  • Length: 1.97
  • Diameter: 1.18
  • Additional Material Specifications: Unhardened