Pneumatic Tools Impact Wrenches
from DME Company
1/2" Heavy Duty Impact. Wrench with pin clutch [See More]
- Power: Pneumatic Tool
- Wrench Length: 7.5
- Drive Size: 0.5000
- Wrench Weight: 5.9
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done 1/2 inch Impact Wrench will help you power through the toughest jobs. Whether you are a weekend warrior or an auto enthusiast, you will appreciate the 400 ft. lbs. of working torque that the XT002000 delivers. This impact wrench boasts a heavy duty twin-hammer... [See More]
- Power: Pneumatic Tool
- Torque: 4800
- Wrench Weight: 5.2
from DEPRAG, Inc.
ATEX. High power output. Safe Operation. Easy Control. Simple to operate and maintain [See More]
- Power: Pneumatic Tool
- Wrench Length: 6.6 to 14.5
- Drive Size: 0.5000 to 1
- Wrench Weight: 5.1 to 23.1
from Mannesman Demag
MANNESMANN DEMAG impact wrenches offer many advantages : Optimized power-weight ratio and low recoil forces. Light and non-tiring handling. Easy maintenance through two-piece housing. High power but economic air consumption. For robust use in all industrial branches. Equipped with impact force... [See More]
- Power: Pneumatic Tool
- Torque: 1239 to 212389
from Proto® Industrial Tools
7-3/32 INCH LENGTH OVERALL SIZE. 4.6 POUND WEIGHT. 1260 FOOT-POUND TORQUE RATING. 1/2 INCH DRIVE SIZE. 5.1 CFM AIR CONSUMPTION. MATERIAL TITANIUM. BLOW RATE 1160 BPM. NOISE LEVEL 97.6 DECIBEL. SPEED RATING (RPM) 7225 RPM [See More]
- Power: Pneumatic Tool
- Wrench Weight: 4.6
- Drive Size: 0.5000
- Torque: 15120
from DME Company
Air Tool-Ratchet Wrenches [See More]
- Power: Pneumatic Tool
- Wrench Length: 10
- Drive Size: 0.3750 to 0.5000
- Wrench Weight: 2.5
from Campbell Hausfeld
The Campbell Hausfeld Get Stuff Done 3/8 inch Impact Wrench is the right tool for the job when you need a smaller impact wrench that doesn ’t compromise on power. The balanced twin-hammer mechanism reduces vibration, making this wrench more comfortable to use. With a working torque of 160 ft. [See More]
- Power: Pneumatic Tool
- Torque: 1920
- Wrench Weight: 2.8
from DEPRAG, Inc.
Maximum power - maximum efficiency. Robust Long lifespan. Easy handling. Our impact wrenches allow the effective tigh - tening and loosening of fasteners or screws - size M14 to M36 in mass-production environments - which demand high performance - utmost reliability and operational efficiency. Our... [See More]
- Power: Pneumatic Tool
- Wrench Length: 6.34 to 21.26
- Drive Size: 0.5000 to 1
- Wrench Weight: 8.8 to 23.2