Resistor Thick Film Materials

16 Results
Micro Resist Technology -- EpoCore/EpoClad
from Kayaku Advanced Materials, Inc.

Resist system for laminated waveguides. UV patterning of core and cladding. High transmittance at 850 nm. High heat and pressure resistance [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Epoxies -- KMPR®1000
from Kayaku Advanced Materials, Inc.

KMPR ® 1000 develops in standard aqueous TMAH developers and can be removed more easily after fabrication compared to traditional epoxy resists. Available in five viscosities, KMPR ® 1000 enables single ‑coat thicknesses from 4 –110 μm. With excellent adhesion, as well as... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Epoxies -- PermiNex®1000 and 2000 Wafer Bonding Adhesives
from Kayaku Advanced Materials, Inc.

Designed for cavity definition and capping in applications such as BAW, SAW, and microfluidic devices, these resists provide excellent alignment accuracy, low ‑temperature processing, and high ‑quality bond formation. Perminex adhesives enable patterning and bonding of wafers with high... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Epoxies -- SU-8
from Kayaku Advanced Materials, Inc.

During exposure, the photoresist undergoes cross ‑linking, creating highly stable regions that become insoluble in standard liquid developers, ensuring precise pattern retention. With its excellent optical transparency above 360 nm, SU ‑8 enables the formation of near ‑vertical... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Epoxies -- SU-8 3000
from Kayaku Advanced Materials, Inc.

As an improved formulation of the original SU ‑8 and SU ‑8 2000, SU ‑8 3000 offers enhanced adhesion, reduced coating stress, and reliable performance trusted by MEMS manufacturers. With viscosities that support 2-50 μm film thickness in a single coat, this delivers excellent... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Epoxies -- SU-8 3000CF Dry Film Resist
from Kayaku Advanced Materials, Inc.

Built on a low-halogen, antimony-free epoxy formulation, SU-8 3000CF Dry Film enables high aspect ratio structures such as cavity walls, capping layers, and structural features in advanced microelectronic and MEMS applications. Use SU-8 3000CF to build defect-free thick epoxy structures over... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Epoxies -- SU-8 TF 6000
from Kayaku Advanced Materials, Inc.

Sensitive to broadband UV exposure (i ‑, h ‑, and g ‑line), SU ‑8 TF 6000 provides excellent patterning performance for advanced microfabrication. Available in five optimized viscosities, it produces low ‑defect coatings with film thicknesses from ~0.4 to 16 μm in... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Epoxies -- SU-8 XFT 75 & 100
from Kayaku Advanced Materials, Inc.

Formulated for ultra ‑thick film processes, SU ‑8 XFT delivers improved adhesion and reduced coating stress for reliable high ‑performance patterning. With a single ‑coat capability of 50 to over 200 μm, SU ‑8 XFT supports extremely thick layers while maintaining... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Low-k Dielectrics -- KMSF®1000 Low Stress Photo-dielectric
from Kayaku Advanced Materials, Inc.

KMSF ®1000 is a negative ‑tone, polyimide ‑based photo ‑dielectric designed for ultra ‑low ‑stress buffering, passivation, and protective layers in advanced microelectronic packaging. Engineered to provide exceptional warpage control, it is well suited for thin and... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Permanent Photo-Patternable Low-k Dielectrics -- KMSF®2000 Low Dk/Df Photo-dielectric
from Kayaku Advanced Materials, Inc.

KMSF ® 2000 is a negative ‑tone, low ‑temperature ‑cure PPE ‑copolymer photo ‑dielectric designed for high ‑reliability heterogeneous integration in advanced packaging. It features excellent pattern resolution, a low dielectric constant (Dk = 2.5), and a low... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Temporary Lift-off Resists -- LOR & PMGI Lift-off Resists
from Kayaku Advanced Materials, Inc.

Used beneath photoresists in a bilayer stack, PMGI and LOR resists create a controlled undercut profile that extends lift-off performance beyond the limits of single-layer systems. These materials support both ultra-high-resolution metallization ( <0.25 µm) and thick metal deposition ( >3... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Temporary Lift-off Resists -- PMMA Positive Resists
from Kayaku Advanced Materials, Inc.

Formulated by dissolving PMMA polymer in safe solvents such as anisole, it functions as a high ‑resolution positive e ‑beam resist, offering exceptional pattern fidelity, easy processing, and excellent film quality. Beyond e ‑beam lithography, PMMA is also used as a protective... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Temporary Lift-off Resists -- UniLOR®N Lift-off Photoresists
from Kayaku Advanced Materials, Inc.

UniLOR ® N is a negative ‑tone, chemically amplified co ‑polymer resist designed for single and bi-layer lift off processes. Available in three viscosities, it offers adjustable wall profiles and high thermal stability across 1 –5 μm film thicknesses in a single coat. [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Temporary Plating Resists -- TempKoat®N Negative Temporary Photoresist
from Kayaku Advanced Materials, Inc.

TempKoat ® N is a chemically amplified, negative ‑tone temporary resist designed for advanced packaging and MEMS applications. Engineered for fast processing, it produces high ‑aspect ‑ratio features with minimal cycle time while maintaining excellent resolution and strong... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Temporary Plating Resists -- TempKoat®P Positive Temporary Photoresist
from Kayaku Advanced Materials, Inc.

TempKoat ® P is a chemically amplified, positive ‑tone temporary resist engineered for advanced packaging and MEMS applications. Designed for thick, single ‑coat processing, it delivers high ‑aspect ‑ratio features with excellent photospeed, resolution, and strong... [See More]

  • Thick Film Type: Resistor
  • Applications: Semiconductors
Photoresist Stripper -- TechniStrip® P1331
from Technic, Inc.

An advanced photoresist stripper that has a wide range of applications from DUV to thick negative resins and passivation layer reworking. It is especially ideal for use in back end applications like TSV, Cu pillar, bumping, etc. Offers complete resin dissolution of thick film photoresist such as... [See More]

  • Thick Film Type: Resistor